DwyerOmega Differential Pressure Manometer 0-120"H2O,0.2% Accuracy HM3531DLF300

Description
Product Highlights Service:Air and compatible gases. Wetted Materials:18/8 stainless steel. Accuracy:(Includes linearity, hysteresis, and repeatability): Depending on model. ±0.20% full-scale ±1 digit; ±0.10% full-scale ±1 digit; ±0.05% full-scale ±1 digit. Temperature Limits:32 to 122°F (0 to 50°C). Storage Temperature:-4 to 140°F (-20 to 60°C). Humidity:Maximum 95% RH non-condensing. Display:Graphical back lit LCD. 128 x 64 points. Power Requirements:(3) 1.5 V AA alkaline batteries, installed functional, user replaceable. Can operate on 6 to 9 VDC external power. Current Consumption:25 mA without back lit display, IR, or buzzer. Memory:10,742 readings. Recording intervals adjustable from 1 second to 24 hours or manual. Case Protection:IP54 (NEMA 3). Weight:10.5 oz (300 g). Process Connections:Hose 4/6 mm or 1/8" NPT. Agency Approvals:CE.
Datasheet
Description
Product Highlights Service:Air and compatible gases. Wetted Materials:18/8 stainless steel. Accuracy:(Includes linearity, hysteresis, and repeatability): Depending on model. ±0.20% full-scale ±1 digit; ±0.10% full-scale ±1 digit; ±0.05% full-scale ±1 digit. Temperature Limits:32 to 122°F (0 to 50°C). Storage Temperature:-4 to 140°F (-20 to 60°C). Humidity:Maximum 95% RH non-condensing. Display:Graphical back lit LCD. 128 x 64 points. Power Requirements:(3) 1.5 V AA alkaline batteries, installed functional, user replaceable. Can operate on 6 to 9 VDC external power. Current Consumption:25 mA without back lit display, IR, or buzzer. Memory:10,742 readings. Recording intervals adjustable from 1 second to 24 hours or manual. Case Protection:IP54 (NEMA 3). Weight:10.5 oz (300 g). Process Connections:Hose 4/6 mm or 1/8" NPT. Agency Approvals:CE.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Manometer 0-120
Rochester, NY, USA
Differential Pressure Manometer 0-120"H2O,0.2% Accuracy
HM3531DLF300
Differential Pressure Manometer 0-120"H2O,0.2% Accuracy HM3531DLF300
Product Highlights Service:Air and compatible gases. Wetted Materials:18/8 stainless steel. Accuracy:(Includes linearity, hysteresis, and repeatability): Depending on model. ±0.20% full-scale ±1 digit; ±0.10% full-scale ±1 digit; ±0.05% full-scale ±1 digit. Temperature Limits:32 to 122°F (0 to 50°C). Storage Temperature:-4 to 140°F (-20 to 60°C). Humidity:Maximum 95% RH non-condensing. Display:Graphical back lit LCD. 128 x 64 points. Power Requirements:(3) 1.5 V AA alkaline batteries, installed functional, user replaceable. Can operate on 6 to 9 VDC external power. Current Consumption:25 mA without back lit display, IR, or buzzer. Memory:10,742 readings. Recording intervals adjustable from 1 second to 24 hours or manual. Case Protection:IP54 (NEMA 3). Weight:10.5 oz (300 g). Process Connections:Hose 4/6 mm or 1/8" NPT. Agency Approvals:CE.

Product Highlights

  • Service:Air and compatible gases.
  • Wetted Materials:18/8 stainless steel.
  • Accuracy:(Includes linearity, hysteresis, and repeatability): Depending on model. ±0.20% full-scale ±1 digit; ±0.10% full-scale ±1 digit; ±0.05% full-scale ±1 digit.
  • Temperature Limits:32 to 122°F (0 to 50°C).
  • Storage Temperature:-4 to 140°F (-20 to 60°C).
  • Humidity:Maximum 95% RH non-condensing.
  • Display:Graphical back lit LCD. 128 x 64 points.
  • Power Requirements:(3) 1.5 V AA alkaline batteries, installed functional, user replaceable. Can operate on 6 to 9 VDC external power.
  • Current Consumption:25 mA without back lit display, IR, or buzzer.
  • Memory:10,742 readings. Recording intervals adjustable from 1 second to 24 hours or manual.
  • Case Protection:IP54 (NEMA 3).
  • Weight:10.5 oz (300 g).
  • Process Connections:Hose 4/6 mm or 1/8" NPT.
  • Agency Approvals:CE.
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number HM3531DLF300
Product Name Differential Pressure Manometer 0-120"H2O,0.2% Accuracy
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Liquid Filled Pressure and Vacuum Gauge - MPa/Kgcm2 -  - HydraCheck Inc.
Specs
Type Gauge; Liquid Filled
Display Analog
Working Pressure Range 8702 psi (6124 m H2O)
View Details
Pressure gauge - MA-15-10-QS-6 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details