Fluke Pressure Gauges FLUKE-700GA27

Description
Fluke FLUKE-700GA27 Pressure Gauge
Request a Quote Datasheet
Description
Fluke FLUKE-700GA27 Pressure Gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 7988746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
7988746
Pressure Gauges 7988746
Fluke FLUKE-700GA27 Pressure Gauge

Fluke FLUKE-700GA27 Pressure Gauge

Supplier's Site
Pressure Gauge,300PSIA - 700GA27 - Transcat, Inc.
Rochester, NY, USA
Pressure Gauge,300PSIA
700GA27
Pressure Gauge,300PSIA 700GA27
Product Highlights Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar Absolute pressure measurement ranges 15, 30, 100, 300 psia Accuracy to 0.05 % of full scale Reference class gauge accuracies to 0.04 % of reading Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages Traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter

Product Highlights

  • Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar
  • Absolute pressure measurement ranges 15, 30, 100, 300 psia
  • Accuracy to 0.05 % of full scale
  • Reference class gauge accuracies to 0.04 % of reading
  • Easy to use, rugged construction for reliable performance
  • CSA; Class 1, Div 2, Groups A-D rating
  • ATEX rating: II 3 G Ex nA IIB T6
  • Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi (690 bar) with the HTP-2 hydraulic pump
  • Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software)
  • Three-year warranty

Each Unit Includes

  • Manual on CD-ROM in 14 languages
  • Traceable certificate of calibration
  • 1/4" NPT to 1/4" ISO adapter
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Pressure Gauges Pressure Gauges
Product Number 7988746 700GA27
Product Name Pressure Gauges Pressure Gauge,300PSIA
Type Gauge Gauge
Working Pressure Range 0.0 to 290 psi (0.0 to 204 m H2O)
Dial Size 4.49 inch (114 mm)
Connection Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Type Gauge; Vacuum; Liquid Filled
Display Analog
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Flanged pressure gauge - FMA-63-0,25-C - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 3.63 psi (0.0 to 2.55 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details