Ralston Instruments, Inc. 3000PSI Regulator w/2 Pressure Gauges,CGA 580 Inlet Conn. XREG-KIT0

Description
Product Highlights Outlet pressures up to 3000 psi (210 bar) Great for test stands and test benches An excellent accessory for Ralston Instruments volume controllers, Nitropaks and calibration manifolds Each Unit Includes Gauge 1 - 0-3000 psig Analog Test Gauge (±0.25% full scale accuracy) (GAUG-3000) Gauge 2 - 0-3000 psig Analog Test Gauge (±0.25% full scale accuracy) (GAUG-3000) Adapter - CGA 580 Quick-connect x 1/4" Male NPT adapter, S.S. (QTHA-2MS0-C580-QD) Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)
Datasheet
Description
Product Highlights Outlet pressures up to 3000 psi (210 bar) Great for test stands and test benches An excellent accessory for Ralston Instruments volume controllers, Nitropaks and calibration manifolds Each Unit Includes Gauge 1 - 0-3000 psig Analog Test Gauge (±0.25% full scale accuracy) (GAUG-3000) Gauge 2 - 0-3000 psig Analog Test Gauge (±0.25% full scale accuracy) (GAUG-3000) Adapter - CGA 580 Quick-connect x 1/4" Male NPT adapter, S.S. (QTHA-2MS0-C580-QD) Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000PSI Regulator w/2 Pressure Gauges,CGA 580 Inlet Conn. - XREG-KIT0 - Transcat, Inc.
Rochester, NY, USA
3000PSI Regulator w/2 Pressure Gauges,CGA 580 Inlet Conn.
XREG-KIT0
3000PSI Regulator w/2 Pressure Gauges,CGA 580 Inlet Conn. XREG-KIT0
Product Highlights Outlet pressures up to 3000 psi (210 bar) Great for test stands and test benches An excellent accessory for Ralston Instruments volume controllers, Nitropaks and calibration manifolds Each Unit Includes Gauge 1 - 0-3000 psig Analog Test Gauge (±0.25% full scale accuracy) (GAUG-3000) Gauge 2 - 0-3000 psig Analog Test Gauge (±0.25% full scale accuracy) (GAUG-3000) Adapter - CGA 580 Quick-connect x 1/4" Male NPT adapter, S.S. (QTHA-2MS0-C580-QD) Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)

Product Highlights

  • Outlet pressures up to 3000 psi (210 bar)
  • Great for test stands and test benches
  • An excellent accessory for Ralston Instruments volume controllers, Nitropaks and calibration manifolds

Each Unit Includes

  • Gauge 1 - 0-3000 psig Analog Test Gauge (±0.25% full scale accuracy) (GAUG-3000)
  • Gauge 2 - 0-3000 psig Analog Test Gauge (±0.25% full scale accuracy) (GAUG-3000)
  • Adapter - CGA 580 Quick-connect x 1/4" Male NPT adapter, S.S. (QTHA-2MS0-C580-QD)
  • Adapter - 1/4" male NPT x male Quick-test, no check-valve, S.S. (QTHA-2MS0)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number XREG-KIT0
Product Name 3000PSI Regulator w/2 Pressure Gauges,CGA 580 Inlet Conn.
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Universal Pressure Gauge Test Kit - HC-TKC1 - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Scale Units pounds per square inch; bar
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details