Transcat, Inc. Digital Pressure Gauge,Remote Sensor Version,300PSIG DPI705R-300PSIG

Description
Product Highlights Compact, robust and lightweight, the DPI 705 is designed for single handed operation and provides many essential features required for routine maintenance and system troubleshooting Ranges 0 to 70 mbar through to 700 bar 0.1% FS accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Pneumatic and hydraulic test kits The remote sensor of the DPI 705R has an integral cable connector, a 3 ft (1 m) mating cable and a 1/4" NPT female or G 1/8" female pressure connector Each Unit Includes Remote Sensor with integral cable connector, a 3 ft (1 m) mating cable and a 1/4" NPT female or G 1/8" female pressure connector User guide Calibration certificate
Description
Product Highlights Compact, robust and lightweight, the DPI 705 is designed for single handed operation and provides many essential features required for routine maintenance and system troubleshooting Ranges 0 to 70 mbar through to 700 bar 0.1% FS accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Pneumatic and hydraulic test kits The remote sensor of the DPI 705R has an integral cable connector, a 3 ft (1 m) mating cable and a 1/4" NPT female or G 1/8" female pressure connector Each Unit Includes Remote Sensor with integral cable connector, a 3 ft (1 m) mating cable and a 1/4" NPT female or G 1/8" female pressure connector User guide Calibration certificate

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge,Remote Sensor Version,300PSIG - DPI705R-300PSIG - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge,Remote Sensor Version,300PSIG
DPI705R-300PSIG
Digital Pressure Gauge,Remote Sensor Version,300PSIG DPI705R-300PSIG
Product Highlights Compact, robust and lightweight, the DPI 705 is designed for single handed operation and provides many essential features required for routine maintenance and system troubleshooting Ranges 0 to 70 mbar through to 700 bar 0.1% FS accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Pneumatic and hydraulic test kits The remote sensor of the DPI 705R has an integral cable connector, a 3 ft (1 m) mating cable and a 1/4" NPT female or G 1/8" female pressure connector Each Unit Includes Remote Sensor with integral cable connector, a 3 ft (1 m) mating cable and a 1/4" NPT female or G 1/8" female pressure connector User guide Calibration certificate

Product Highlights

  • Compact, robust and lightweight, the DPI 705 is designed for single handed operation and provides many essential features required for routine maintenance and system troubleshooting
  • Ranges 0 to 70 mbar through to 700 bar
  • 0.1% FS accuracy
  • Rugged, lightweight handheld design
  • Leak test, tare, max/min and filter
  • Intrinsically safe version
  • Pneumatic and hydraulic test kits
  • The remote sensor of the DPI 705R has an integral cable connector, a 3 ft (1 m) mating cable and a 1/4" NPT female or G 1/8" female pressure connector

Each Unit Includes

  • Remote Sensor with integral cable connector, a 3 ft (1 m) mating cable and a 1/4" NPT female or G 1/8" female pressure connector
  • User guide
  • Calibration certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number DPI705R-300PSIG
Product Name Digital Pressure Gauge,Remote Sensor Version,300PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure gauge - MA-50-10-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details