Crystal Engineering Corporation Digital Pressure Gauge 700 bar M1-700BAR

Description
Product Highlights impressive Accuracy Accuracy of ±0.25% Full Scale for M100 No temperature effect over operating range 14°F to 122°F (-10°C to +50°C) Numerous Field, Plant and Lab Applications Leak testing for low pressure gas systems Pressure drop monitoring across filters Designed to handle tough applications Ease of Use Leak testing for low pressure gas systems Pressure drop monitoring across filters Designed to handle tough applications Measures Various Types of Pressure Differential Gauge Absolute
Description
Product Highlights impressive Accuracy Accuracy of ±0.25% Full Scale for M100 No temperature effect over operating range 14°F to 122°F (-10°C to +50°C) Numerous Field, Plant and Lab Applications Leak testing for low pressure gas systems Pressure drop monitoring across filters Designed to handle tough applications Ease of Use Leak testing for low pressure gas systems Pressure drop monitoring across filters Designed to handle tough applications Measures Various Types of Pressure Differential Gauge Absolute

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 700 bar - M1-700BAR - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 700 bar
M1-700BAR
Digital Pressure Gauge 700 bar M1-700BAR
Product Highlights impressive Accuracy Accuracy of ±0.25% Full Scale for M100 No temperature effect over operating range 14°F to 122°F (-10°C to +50°C) Numerous Field, Plant and Lab Applications Leak testing for low pressure gas systems Pressure drop monitoring across filters Designed to handle tough applications Ease of Use Leak testing for low pressure gas systems Pressure drop monitoring across filters Designed to handle tough applications Measures Various Types of Pressure Differential Gauge Absolute

Product Highlights

  • impressive Accuracy
  • Accuracy of ±0.25% Full Scale for M100
  • No temperature effect over operating range 14°F to 122°F (-10°C to +50°C)
  • Numerous Field, Plant and Lab Applications
  • Leak testing for low pressure gas systems
  • Pressure drop monitoring across filters
  • Designed to handle tough applications
  • Ease of Use
  • Leak testing for low pressure gas systems
  • Pressure drop monitoring across filters
  • Designed to handle tough applications
  • Measures Various Types of Pressure
  • Differential
  • Gauge
  • Absolute
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number M1-700BAR
Product Name Digital Pressure Gauge 700 bar
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Pressure Transducer, MicroPirani, 0.125 in. NPT-F, RS232, DB15, 3 Relays - 925-31030 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details
Pressure gauge - OH-22-GN - Festo Corporation
Specs
Type Gauge
Operating Temperature 14 to 113 F (-10 to 45 C)
Media Gas
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details