Meriam Process Technologies Lab Standard Smart Manometer 0-500PSIG,General Purpose use M200LS-GI0500

Description
Product Highlights 14 ounce (6.5” X 3.6” X 2.25”) polycarbonate, permanently dissipative, ESD protection Sealed membrane type keypad with 5 dome contact style buttons 5 significant digit LCD (0.25” high) 2 line x 16 alphanumeric characters with contrast adjustment Two stage backlight with visual overrange indication 4 each AA batteries providing over 100 hours of continuous use Connections /8” female NPT, 316L SS Each Unit Includes Protective Platinum Boot 4 AA Alkaline batteries Hard copy user’s manual
Datasheet
Description
Product Highlights 14 ounce (6.5” X 3.6” X 2.25”) polycarbonate, permanently dissipative, ESD protection Sealed membrane type keypad with 5 dome contact style buttons 5 significant digit LCD (0.25” high) 2 line x 16 alphanumeric characters with contrast adjustment Two stage backlight with visual overrange indication 4 each AA batteries providing over 100 hours of continuous use Connections /8” female NPT, 316L SS Each Unit Includes Protective Platinum Boot 4 AA Alkaline batteries Hard copy user’s manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lab Standard Smart Manometer 0-500PSIG,General Purpose use - M200LS-GI0500 - Transcat, Inc.
Rochester, NY, USA
Lab Standard Smart Manometer 0-500PSIG,General Purpose use
M200LS-GI0500
Lab Standard Smart Manometer 0-500PSIG,General Purpose use M200LS-GI0500
Product Highlights 14 ounce (6.5” X 3.6” X 2.25”) polycarbonate, permanently dissipative, ESD protection Sealed membrane type keypad with 5 dome contact style buttons 5 significant digit LCD (0.25” high) 2 line x 16 alphanumeric characters with contrast adjustment Two stage backlight with visual overrange indication 4 each AA batteries providing over 100 hours of continuous use Connections /8” female NPT, 316L SS Each Unit Includes Protective Platinum Boot 4 AA Alkaline batteries Hard copy user’s manual

Product Highlights

  • 14 ounce (6.5” X 3.6” X 2.25”) polycarbonate, permanently dissipative, ESD protection
  • Sealed membrane type keypad with 5 dome contact style buttons
  • 5 significant digit LCD (0.25” high) 2 line x 16 alphanumeric characters with contrast adjustment
  • Two stage backlight with visual overrange indication
  • 4 each AA batteries providing over 100 hours of continuous use
  • Connections /8” female NPT, 316L SS

Each Unit Includes

  • Protective Platinum Boot
  • 4 AA Alkaline batteries
  • Hard copy user’s manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number M200LS-GI0500
Product Name Lab Standard Smart Manometer 0-500PSIG,General Purpose use
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure gauge - MA-27-16-R1/8 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Alarm, Audible, Low Pressure, 300 Psig,1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details