Ashcroft Inc. Pressure Transducer 1/4" NPT Male, 4-20Ma 1000PSI Gauge T2-7-M02-D2-1000#-G

Description
Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial applications 0.25% accuracy class Ranges 30 psi through 20,000 psi Broad temperature capability All-welded pressure construction Proven polysilicon thin film sensor Precision ASIC based electronics High EMI/RFI immunity rating Highly configurable Voltage and current outputs Choice of electrical connections
Datasheet
Description
Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial applications 0.25% accuracy class Ranges 30 psi through 20,000 psi Broad temperature capability All-welded pressure construction Proven polysilicon thin film sensor Precision ASIC based electronics High EMI/RFI immunity rating Highly configurable Voltage and current outputs Choice of electrical connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer 1/4
Rochester, NY, USA
Pressure Transducer 1/4" NPT Male, 4-20Ma 1000PSI Gauge
T2-7-M02-42-D2-1000#-G
Pressure Transducer 1/4" NPT Male, 4-20Ma 1000PSI Gauge T2-7-M02-42-D2-1000#-G
Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial applications 0.25% accuracy class Ranges 30 psi through 20,000 psi Broad temperature capability All-welded pressure construction Proven polysilicon thin film sensor Precision ASIC based electronics High EMI/RFI immunity rating Highly configurable Voltage and current outputs Choice of electrical connections

Product Highlights

  • Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general industrial applications
  • 0.25% accuracy class
  • Ranges 30 psi through 20,000 psi
  • Broad temperature capability
  • All-welded pressure construction
  • Proven polysilicon thin film sensor
  • Precision ASIC based electronics
  • High EMI/RFI immunity rating
  • Highly configurable
  • Voltage and current outputs
  • Choice of electrical connections
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Sensors
Product Number T2-7-M02-42-D2-1000#-G
Product Name Pressure Transducer 1/4" NPT Male, 4-20Ma 1000PSI Gauge
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Board Mount Pressure Sensors - 4525DO-TP5AS005GPF - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
3 suppliers
Pressure Sensor - 836P-N2GBGB25A-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details