Mensor Corporation, USA Digi Pressure Gauge -15-2K PSI CPG2300-BID-15

Description
Product Highlights The CPG2300 Portable Pressure Calibrator is used in diverse applications from rugged field calibration of pressure transmitters used in gas transmission, to testing and calibration of transducers in clean rooms and nuclear power plants. Wherever there is a need for a high level of accuracy in a portable pressure calibrator device. The CPG2300 Portable Pressure Calibrator has one of the best uncertainty specifications of any portable pressure calibration instrument. With an uncertainty of 0.015% FS, technicians are able to achieve the test uncertainty ratios required for modern transmitters. Temperature compensation from 0 to 50oC, permits use in most environments, without degradation of accuracy. Seventeen selectable pressure units and one user defined unit allows flexibility when using the CPG2300 Portable Pressure Calibrator. The CPG2300 Portable Presssure Calibrator can have one or two independent precision pressure sensors which can be displayed simultaneously. Channel A can be ordered with full scale ranges up to 6000 psi. Channel B can be ordered with ranges from 3 to 1000 psig or 7.5 to 1000 psia. The user interface is through a monochrome 128 x 64 LCD, with white LED back light. A tactile membrane keypad makes navigation within the intuitive menu easy. Options to display range A and B, or range A or B and the analog measurement channel (mA), plus the ability to power a control loop make the CPG2300 Portable Pressure Calibrator ideal for field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for trouble shooting process pressure transmitters or monitoring barometric pressure. -15 to 2K PSI Absolute, gauge, bi-directional or vacuum Accuracy: 0.015%FS Dual sensor
Description
Product Highlights The CPG2300 Portable Pressure Calibrator is used in diverse applications from rugged field calibration of pressure transmitters used in gas transmission, to testing and calibration of transducers in clean rooms and nuclear power plants. Wherever there is a need for a high level of accuracy in a portable pressure calibrator device. The CPG2300 Portable Pressure Calibrator has one of the best uncertainty specifications of any portable pressure calibration instrument. With an uncertainty of 0.015% FS, technicians are able to achieve the test uncertainty ratios required for modern transmitters. Temperature compensation from 0 to 50oC, permits use in most environments, without degradation of accuracy. Seventeen selectable pressure units and one user defined unit allows flexibility when using the CPG2300 Portable Pressure Calibrator. The CPG2300 Portable Presssure Calibrator can have one or two independent precision pressure sensors which can be displayed simultaneously. Channel A can be ordered with full scale ranges up to 6000 psi. Channel B can be ordered with ranges from 3 to 1000 psig or 7.5 to 1000 psia. The user interface is through a monochrome 128 x 64 LCD, with white LED back light. A tactile membrane keypad makes navigation within the intuitive menu easy. Options to display range A and B, or range A or B and the analog measurement channel (mA), plus the ability to power a control loop make the CPG2300 Portable Pressure Calibrator ideal for field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for trouble shooting process pressure transmitters or monitoring barometric pressure. -15 to 2K PSI Absolute, gauge, bi-directional or vacuum Accuracy: 0.015%FS Dual sensor

Suppliers

Company
Product
Description
Supplier Links
Digi Pressure Gauge -15-2K PSI - CPG2300-BID-15 - Transcat, Inc.
Rochester, NY, USA
Digi Pressure Gauge -15-2K PSI
CPG2300-BID-15
Digi Pressure Gauge -15-2K PSI CPG2300-BID-15
Product Highlights The CPG2300 Portable Pressure Calibrator is used in diverse applications from rugged field calibration of pressure transmitters used in gas transmission, to testing and calibration of transducers in clean rooms and nuclear power plants. Wherever there is a need for a high level of accuracy in a portable pressure calibrator device. The CPG2300 Portable Pressure Calibrator has one of the best uncertainty specifications of any portable pressure calibration instrument. With an uncertainty of 0.015% FS, technicians are able to achieve the test uncertainty ratios required for modern transmitters. Temperature compensation from 0 to 50oC, permits use in most environments, without degradation of accuracy. Seventeen selectable pressure units and one user defined unit allows flexibility when using the CPG2300 Portable Pressure Calibrator. The CPG2300 Portable Presssure Calibrator can have one or two independent precision pressure sensors which can be displayed simultaneously. Channel A can be ordered with full scale ranges up to 6000 psi. Channel B can be ordered with ranges from 3 to 1000 psig or 7.5 to 1000 psia. The user interface is through a monochrome 128 x 64 LCD, with white LED back light. A tactile membrane keypad makes navigation within the intuitive menu easy. Options to display range A and B, or range A or B and the analog measurement channel (mA), plus the ability to power a control loop make the CPG2300 Portable Pressure Calibrator ideal for field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for trouble shooting process pressure transmitters or monitoring barometric pressure. -15 to 2K PSI Absolute, gauge, bi-directional or vacuum Accuracy: 0.015%FS Dual sensor

Product Highlights

The CPG2300 Portable Pressure Calibrator is used in diverse applications from rugged field calibration of pressure transmitters used in gas transmission, to testing and calibration of transducers in clean rooms and nuclear power plants. Wherever there is a need for a high level of accuracy in a portable pressure calibrator device.

The CPG2300 Portable Pressure Calibrator has one of the best uncertainty specifications of any portable pressure calibration instrument. With an uncertainty of 0.015% FS, technicians are able to achieve the test uncertainty ratios required for modern transmitters. Temperature compensation from 0 to 50oC, permits use in most environments, without degradation of accuracy. Seventeen selectable pressure units and one user defined unit allows flexibility when using the CPG2300 Portable Pressure Calibrator.

The CPG2300 Portable Presssure Calibrator can have one or two independent precision pressure sensors which can be displayed simultaneously. Channel A can be ordered with full scale ranges up to 6000 psi. Channel B can be ordered with ranges from 3 to 1000 psig or 7.5 to 1000 psia.

The user interface is through a monochrome 128 x 64 LCD, with white LED back light. A tactile membrane keypad makes navigation within the intuitive menu easy. Options to display range A and B, or range A or B and the analog measurement channel (mA), plus the ability to power a control loop make the CPG2300 Portable Pressure Calibrator ideal for field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for trouble shooting process pressure transmitters or monitoring barometric pressure.

  • -15 to 2K PSI
  • Absolute, gauge, bi-directional or vacuum
  • Accuracy: 0.015%FS
  • Dual sensor
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number CPG2300-BID-15
Product Name Digi Pressure Gauge -15-2K PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details