Meriam Process Technologies Smart Manometer,-15 to +300PSI Compound,Isolated M200-CI0300

Description
Product Highlights Damping Rates: User Selectable from 0.1 to 25 Seconds Media Compatibility: Non-isolated Differential Sensor (Dn) for Clean, Dry, Noncorrosive Gases. Isolated Gauge and Absolute Sensor (Gi and Ai) for Fluids Compatible with 316SS Engineering Units: Inches of H2O (With Three Choices of Reference Temperature), PSI, MM of Hg, inches of Hg, mBars, Bars, kPa, kg/cm2, cm of H20 and User Selectable Scaling Min/Max Capture: Capture Speed is Equal to the Selected Damping Rate Field Calibration: The M2 Series can be Recalibrated in the Field for Zero, Span, and Linearity Leak Test: Allows End User to View Min/Max Pressure Values and Calculates Leak Rate in the Pressure Units Selected Per Minute Contrast Adjustment: Adjusts Display for Easier Viewing Auto Shut-Off: User Selectable Shut-off Time Period Programmable at 10, 20, 30, 60, 90 minutes Min/Max Capture: Capture Speed is Equal to the Selected Damping Rate Auto Record or Manual Snapshots: Document Up to 240 Readings (Automatically or Manually) to Reduce Paperwork and Field Time Each Unit Includes Protective Red Boot 4 AAA Alkaline batteries User's Manual
Datasheet
Description
Product Highlights Damping Rates: User Selectable from 0.1 to 25 Seconds Media Compatibility: Non-isolated Differential Sensor (Dn) for Clean, Dry, Noncorrosive Gases. Isolated Gauge and Absolute Sensor (Gi and Ai) for Fluids Compatible with 316SS Engineering Units: Inches of H2O (With Three Choices of Reference Temperature), PSI, MM of Hg, inches of Hg, mBars, Bars, kPa, kg/cm2, cm of H20 and User Selectable Scaling Min/Max Capture: Capture Speed is Equal to the Selected Damping Rate Field Calibration: The M2 Series can be Recalibrated in the Field for Zero, Span, and Linearity Leak Test: Allows End User to View Min/Max Pressure Values and Calculates Leak Rate in the Pressure Units Selected Per Minute Contrast Adjustment: Adjusts Display for Easier Viewing Auto Shut-Off: User Selectable Shut-off Time Period Programmable at 10, 20, 30, 60, 90 minutes Min/Max Capture: Capture Speed is Equal to the Selected Damping Rate Auto Record or Manual Snapshots: Document Up to 240 Readings (Automatically or Manually) to Reduce Paperwork and Field Time Each Unit Includes Protective Red Boot 4 AAA Alkaline batteries User's Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Manometer,-15 to +300PSI Compound,Isolated - M200-CI0300 - Transcat, Inc.
Rochester, NY, USA
Smart Manometer,-15 to +300PSI Compound,Isolated
M200-CI0300
Smart Manometer,-15 to +300PSI Compound,Isolated M200-CI0300
Product Highlights Damping Rates: User Selectable from 0.1 to 25 Seconds Media Compatibility: Non-isolated Differential Sensor (Dn) for Clean, Dry, Noncorrosive Gases. Isolated Gauge and Absolute Sensor (Gi and Ai) for Fluids Compatible with 316SS Engineering Units: Inches of H2O (With Three Choices of Reference Temperature), PSI, MM of Hg, inches of Hg, mBars, Bars, kPa, kg/cm2, cm of H20 and User Selectable Scaling Min/Max Capture: Capture Speed is Equal to the Selected Damping Rate Field Calibration: The M2 Series can be Recalibrated in the Field for Zero, Span, and Linearity Leak Test: Allows End User to View Min/Max Pressure Values and Calculates Leak Rate in the Pressure Units Selected Per Minute Contrast Adjustment: Adjusts Display for Easier Viewing Auto Shut-Off: User Selectable Shut-off Time Period Programmable at 10, 20, 30, 60, 90 minutes Min/Max Capture: Capture Speed is Equal to the Selected Damping Rate Auto Record or Manual Snapshots: Document Up to 240 Readings (Automatically or Manually) to Reduce Paperwork and Field Time Each Unit Includes Protective Red Boot 4 AAA Alkaline batteries User's Manual

Product Highlights

  • Damping Rates: User Selectable from 0.1 to 25 Seconds
  • Media Compatibility: Non-isolated Differential Sensor (Dn) for Clean, Dry, Noncorrosive Gases. Isolated Gauge and Absolute Sensor (Gi and Ai) for Fluids Compatible with 316SS
  • Engineering Units: Inches of H2O (With Three Choices of Reference Temperature), PSI, MM of Hg, inches of Hg, mBars, Bars, kPa, kg/cm2, cm of H20 and User Selectable Scaling
  • Min/Max Capture: Capture Speed is Equal to the Selected Damping Rate
  • Field Calibration: The M2 Series can be Recalibrated in the Field for Zero, Span, and Linearity
  • Leak Test: Allows End User to View Min/Max Pressure Values and Calculates Leak Rate in the Pressure Units Selected Per Minute
  • Contrast Adjustment: Adjusts Display for Easier Viewing
  • Auto Shut-Off: User Selectable Shut-off Time Period
  • Programmable at 10, 20, 30, 60, 90 minutes
  • Min/Max Capture: Capture Speed is Equal to the Selected Damping Rate
  • Auto Record or Manual Snapshots: Document Up to 240 Readings (Automatically or Manually) to Reduce Paperwork and Field Time

Each Unit Includes

  • Protective Red Boot
  • 4 AAA Alkaline batteries
  • User's Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number M200-CI0300
Product Name Smart Manometer,-15 to +300PSI Compound,Isolated
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Universal Pressure Gauge Diagnostic Tee/Adapter Kit -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog (optional feature); Digital Numerical Display (optional feature)
View Details
Pressure gauge - MA-40-10-1/8-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details