Crystal Engineering Corporation Pressure Gauge 70000kPa Dual Display WT70KKPA-DD

Description
Product Highlights 0.1% of reading accuracy Batteries and digital communications are accessible from the front Rugged "Wally Box" gauge can withstand dropping and accidental overpressurization Optional Pressure data logging capability Fast delivery Choose between 6" and 8.5" panel mount options
Description
Product Highlights 0.1% of reading accuracy Batteries and digital communications are accessible from the front Rugged "Wally Box" gauge can withstand dropping and accidental overpressurization Optional Pressure data logging capability Fast delivery Choose between 6" and 8.5" panel mount options

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauge 70000kPa Dual Display - WT70KKPA-DD - Transcat, Inc.
Rochester, NY, USA
Pressure Gauge 70000kPa Dual Display
WT70KKPA-DD
Pressure Gauge 70000kPa Dual Display WT70KKPA-DD
Product Highlights 0.1% of reading accuracy Batteries and digital communications are accessible from the front Rugged "Wally Box" gauge can withstand dropping and accidental overpressurization Optional Pressure data logging capability Fast delivery Choose between 6" and 8.5" panel mount options

Product Highlights

  • 0.1% of reading accuracy
  • Batteries and digital communications are accessible from the front
  • Rugged "Wally Box" gauge can withstand dropping and accidental overpressurization
  • Optional Pressure data logging capability
  • Fast delivery
  • Choose between 6" and 8.5" panel mount options
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number WT70KKPA-DD
Product Name Pressure Gauge 70000kPa Dual Display
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 1926293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
Dial Size 3.94 inch (100 mm)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details