Fluke Pressure Gauge,-15/+100 PSIG FLUKE-700G06

Description
Product Highlights Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX: rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi with the PTP-1 pneumatic pump and up to 10,000 psi with the HTP-2 hydraulic pump Log up to 8493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages NIST traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter
Datasheet
Description
Product Highlights Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX: rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi with the PTP-1 pneumatic pump and up to 10,000 psi with the HTP-2 hydraulic pump Log up to 8493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages NIST traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauge,-15/+100 PSIG - 700G06 - Transcat, Inc.
Rochester, NY, USA
Pressure Gauge,-15/+100 PSIG
700G06
Pressure Gauge,-15/+100 PSIG 700G06
Product Highlights Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX: rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi with the PTP-1 pneumatic pump and up to 10,000 psi with the HTP-2 hydraulic pump Log up to 8493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages NIST traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter

Product Highlights

  • Precision pressure measurement from 15 psi/1 bar to 10,000 psi/690 bar
  • Accuracy to 0.05 % of full scale
  • Easy to use, rugged construction for reliable performance
  • CSA; Class 1, Div 2, Groups A-D rating
  • ATEX: rating: II 3 G Ex nA IIB T6
  • Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi with the PTP-1 pneumatic pump and up to 10,000 psi with the HTP-2 hydraulic pump
  • Log up to 8493 pressure measurements to memory (requires 700G/TRACK software)
  • Three-year warranty

Each Unit Includes

  • Manual on CD-ROM in 14 languages
  • NIST traceable certificate of calibration
  • 1/4" NPT to 1/4" ISO adapter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 700G06
Product Name Pressure Gauge,-15/+100 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details