Transcat, Inc. Digital Pressure Gauge, 20bar Absolute DPI104-1-20BAR-A

Description
Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a pressure switch test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution % pressure indication with bar graph for visual reference Temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C) Pressure switch test, Min/Max, tare and alarm functions Adjustable mounting positions IDOS compatible with RS 232 interface and networking capability Each Unit Includes Gauge Calibration certificate Users manual 9V battery
Datasheet
Description
Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a pressure switch test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution % pressure indication with bar graph for visual reference Temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C) Pressure switch test, Min/Max, tare and alarm functions Adjustable mounting positions IDOS compatible with RS 232 interface and networking capability Each Unit Includes Gauge Calibration certificate Users manual 9V battery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 20bar Absolute - DPI104-1-20BAR-A - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 20bar Absolute
DPI104-1-20BAR-A
Digital Pressure Gauge, 20bar Absolute DPI104-1-20BAR-A
Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a pressure switch test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps O.05% full scale accuracy Pressure ranges to 20,000 psi (1400 bar) Large, easy to read display with five digit resolution % pressure indication with bar graph for visual reference Temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C) Pressure switch test, Min/Max, tare and alarm functions Adjustable mounting positions IDOS compatible with RS 232 interface and networking capability Each Unit Includes Gauge Calibration certificate Users manual 9V battery

Product Highlights

  • The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package
  • Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a pressure switch test function, the DPI 104 can be used as a stand-alone process indicator or as a pressure reference for use with our widely popular hand pumps
  • O.05% full scale accuracy
  • Pressure ranges to 20,000 psi (1400 bar)
  • Large, easy to read display with five digit resolution
  • % pressure indication with bar graph for visual reference
  • Temperature compensated accuracy from 14°F to 122°F (-10°C to 50°C)
  • Pressure switch test, Min/Max, tare and alarm functions
  • Adjustable mounting positions
  • IDOS compatible with RS 232 interface and networking capability

Each Unit Includes

  • Gauge
  • Calibration certificate
  • Users manual
  • 9V battery
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number DPI104-1-20BAR-A
Product Name Digital Pressure Gauge, 20bar Absolute
Type Absolute; Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
UNIVERSAL PRESSURE GAUGE DIAGNOSTIC TEE KIT -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog (optional feature); Digital Numerical Display (optional feature)
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure gauge - PAGN-26-1M-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details