Ashcroft Inc. 2.5" Pressure Gauge, 2000psi Backlight, 0.05%A,1/4nptM Lower DG2551L0M02L2000PSI

Description
Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from –14.7 psi through 25,000 psi IP67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010-1 The versatile and economical choice for a wide variety of applications
Datasheet
Description
Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from –14.7 psi through 25,000 psi IP67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010-1 The versatile and economical choice for a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
Rochester, NY, USA
2.5" Pressure Gauge, 2000psi Backlight, 0.05%A,1/4nptM Lower
DG2551L0M02L2000PSI
2.5" Pressure Gauge, 2000psi Backlight, 0.05%A,1/4nptM Lower DG2551L0M02L2000PSI
Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from –14.7 psi through 25,000 psi IP67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010-1 The versatile and economical choice for a wide variety of applications

Product Highlights

  • 0.5% terminal point accuracy (0.25% optional)
  • Five-digit LCD display with large .48" character size
  • New bar graph display (20 segment)
  • Nine engineering units of measure plus one user programmable unit
  • Capable of measuring gauge, vacuum and compound ranges from –14.7 psi through 25,000 psi
  • IP67 weatherproof enclosure
  • CE compliant, RoHs compliant, UL and cUL 61010-1
  • The versatile and economical choice for a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number DG2551L0M02L2000PSI
Product Name 2.5" Pressure Gauge, 2000psi Backlight, 0.05%A,1/4nptM Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Air Gauges - 60701 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.1250 inch (3.17 mm)
Media Gas
View Details