DH Budenberg, Ltd. Digital Pressure Gauge 0 to 30in H2O CPG2400-30INH2OG

Description
Product Highlights Digital Pressure Gauge 0 to 30in H2O Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability
Description
Product Highlights Digital Pressure Gauge 0 to 30in H2O Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 0 to 30in H2O - 0017457001-03 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 0 to 30in H2O
0017457001-03
Digital Pressure Gauge 0 to 30in H2O 0017457001-03
Product Highlights Digital Pressure Gauge 0 to 30in H2O Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability

Product Highlights

  • Digital Pressure Gauge 0 to 30in H2O
  • Production and Test Environments
  • Pressure Test Benches
  • RS-232 Communication
  • Monochrome LCD Display
  • Display of Max. and Min. Readings
  • Compact Size
  • Null Capability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 0017457001-03
Product Name Digital Pressure Gauge 0 to 30in H2O
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge, Mini-Convectron, Display, NW16 ISO-KF, Non-linear Analog, Tungsten - 275600-0-GD-T - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; 3-digit green LED
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Pressure Gauges - 2582403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
Dial Size 3.94 inch (100 mm)
View Details