Crystal Engineering Corporation Digital Pressure Gauge 10,000 PSI M1-10KPSI

Description
Product Highlights Enclosure is rated to NEMA 4, IP65 Can be customized for specific vendor applications Battery life up to 3 years continuous use Bright backlit display G 1/4 B BSP parallel fittings available Protective boot included Each Unit Includes Gauge
Datasheet
Description
Product Highlights Enclosure is rated to NEMA 4, IP65 Can be customized for specific vendor applications Battery life up to 3 years continuous use Bright backlit display G 1/4 B BSP parallel fittings available Protective boot included Each Unit Includes Gauge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 10,000 PSI - 95883PR - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 10,000 PSI
95883PR
Digital Pressure Gauge 10,000 PSI 95883PR
Product Highlights Enclosure is rated to NEMA 4, IP65 Can be customized for specific vendor applications Battery life up to 3 years continuous use Bright backlit display G 1/4 B BSP parallel fittings available Protective boot included Each Unit Includes Gauge

Product Highlights

  • Enclosure is rated to NEMA 4, IP65
  • Can be customized for specific vendor applications
  • Battery life up to 3 years continuous use
  • Bright backlit display
  • G 1/4 B BSP parallel fittings available
  • Protective boot included

Each Unit Includes

  • Gauge
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 95883PR
Product Name Digital Pressure Gauge 10,000 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 2310193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 580 psi (0.0 to 408 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details