Ralston Instruments, Inc. Digital Pressure Gauge,0-5K PSI No Auto Shut-off GAUD-5000-ON

Description
Product highlights Easy to read digital display eliminates the uncertainty guessing where the pointer lies ±0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount Pressure Range: 0 to 5000 PSIG Dial Size: 2.88 in (7.32 cm) Batteries: 2 AA Temperature range: -4 to 185 °F (-20 to 85 °C) Construction: ABS Plastic, Aluminum, Stainless Steel Gauge type: Digital
Datasheet
Description
Product highlights Easy to read digital display eliminates the uncertainty guessing where the pointer lies ±0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount Pressure Range: 0 to 5000 PSIG Dial Size: 2.88 in (7.32 cm) Batteries: 2 AA Temperature range: -4 to 185 °F (-20 to 85 °C) Construction: ABS Plastic, Aluminum, Stainless Steel Gauge type: Digital
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge,0-5K PSI No Auto Shut-off - GAUD-5000-ON - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge,0-5K PSI No Auto Shut-off
GAUD-5000-ON
Digital Pressure Gauge,0-5K PSI No Auto Shut-off GAUD-5000-ON
Product highlights Easy to read digital display eliminates the uncertainty guessing where the pointer lies ±0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount Pressure Range: 0 to 5000 PSIG Dial Size: 2.88 in (7.32 cm) Batteries: 2 AA Temperature range: -4 to 185 °F (-20 to 85 °C) Construction: ABS Plastic, Aluminum, Stainless Steel Gauge type: Digital

Product highlights

Easy to read digital display eliminates the uncertainty guessing where the pointer lies

  • ±0.25% full scale accuracy
  • 316 stainless steel wetted parts
  • Battery life of 2500 hours
  • Extruded aluminum case, polycarbonate cover
  • 1/4" Male NPT lower mount
  • Pressure Range: 0 to 5000 PSIG
  • Dial Size: 2.88 in (7.32 cm)
  • Batteries: 2 AA
  • Temperature range: -4 to 185 °F (-20 to 85 °C)
  • Construction: ABS Plastic, Aluminum, Stainless Steel
  • Gauge type: Digital
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number GAUD-5000-ON
Product Name Digital Pressure Gauge,0-5K PSI No Auto Shut-off
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Gauge Controller, Convectron®, RS232, 2 Relays, Torr Units - 475001-A2-T - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Vacuum Fluorescent
View Details
Pressure gauge kit - DPA-40-10-MA-SET - Festo Corporation
Specs
Type Gauge
Working Pressure Range 145 psi (102 m H2O)
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details