DH Budenberg, Ltd. Digital Pressure Gauge 0 to 3000 PSI ABS CPG2400-3000PSIA

Description
Product Highlights Digital Pressure Gauge 0 to 3000 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability
Description
Product Highlights Digital Pressure Gauge 0 to 3000 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 0 to 3000 PSI ABS - 0017457001-19 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 0 to 3000 PSI ABS
0017457001-19
Digital Pressure Gauge 0 to 3000 PSI ABS 0017457001-19
Product Highlights Digital Pressure Gauge 0 to 3000 PSI ABS Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability

Product Highlights

  • Digital Pressure Gauge 0 to 3000 PSI ABS
  • Production and Test Environments
  • Pressure Test Benches
  • RS-232 Communication
  • Monochrome LCD Display
  • Display of Max. and Min. Readings
  • Compact Size
  • Null Capability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 0017457001-19
Product Name Digital Pressure Gauge 0 to 3000 PSI ABS
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Gauge, Pressure, 300 Psi, 2100 Kpa, Dual Scale - 312-800-B300 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure gauge - PAGL-HP3-63-60-G14-RC - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details