Mensor Corporation, USA Digital Pressure Gauge -1 to 20bar CPG500-B-OFGD-ZZ3ZZ

Description
Product Highlights Easy on-site calibration Measuring ranges from -1 to 20bar (-14.5 to 290psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available Complete service cases incl. pressure generation available Zero function Battery life 1500 hrs (approx.)
Description
Product Highlights Easy on-site calibration Measuring ranges from -1 to 20bar (-14.5 to 290psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available Complete service cases incl. pressure generation available Zero function Battery life 1500 hrs (approx.)

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge -1 to 20bar - CPG500-20BAR - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge -1 to 20bar
CPG500-20BAR
Digital Pressure Gauge -1 to 20bar CPG500-20BAR
Product Highlights Easy on-site calibration Measuring ranges from -1 to 20bar (-14.5 to 290psi) Accuracy 0.25% of span Simple operation using four buttons Robust case with protective rubber cap available Complete service cases incl. pressure generation available Zero function Battery life 1500 hrs (approx.)

Product Highlights

  • Easy on-site calibration
  • Measuring ranges from -1 to 20bar (-14.5 to 290psi)
  • Accuracy 0.25% of span
  • Simple operation using four buttons
  • Robust case with protective rubber cap available
  • Complete service cases incl. pressure generation available
  • Zero function
  • Battery life 1500 hrs (approx.)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number CPG500-20BAR
Product Name Digital Pressure Gauge -1 to 20bar
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details