Ralston Instruments, Inc. +/-15PSIG Pressure/Vacuum Digital Pressure Gauge(0.25%FS) GAUD-PM0015PSIG

Description
Product Highlights ±0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount
Description
Product Highlights ±0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount

Suppliers

Company
Product
Description
Supplier Links
+/-15PSIG Pressure/Vacuum Digital Pressure Gauge(0.25%FS) - GAUD-PM0015PSIG - Transcat, Inc.
Rochester, NY, USA
+/-15PSIG Pressure/Vacuum Digital Pressure Gauge(0.25%FS)
GAUD-PM0015PSIG
+/-15PSIG Pressure/Vacuum Digital Pressure Gauge(0.25%FS) GAUD-PM0015PSIG
Product Highlights ±0.25% full scale accuracy 316 stainless steel wetted parts Battery life of 2500 hours Extruded aluminum case, polycarbonate cover 1/4" Male NPT lower mount

Product Highlights

  • ±0.25% full scale accuracy
  • 316 stainless steel wetted parts
  • Battery life of 2500 hours
  • Extruded aluminum case, polycarbonate cover
  • 1/4" Male NPT lower mount
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number GAUD-PM0015PSIG
Product Name +/-15PSIG Pressure/Vacuum Digital Pressure Gauge(0.25%FS)
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Alarm, Audible, Low Pressure,10-90 Psig, 1 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details