Mensor Corporation, USA Digi Pressure Gauge 1K PSIA CPG2300-1000PSIA

Description
Product Highlights The CPG2300 Portable Pressure Calibrator is used in diverse applications from rugged field calibration of pressure transmitters used in gas transmission, to testing and calibration of transducers in clean rooms and nuclear power plants. Wherever there is a need for a high level of accuracy in a portable pressure calibrator device. The CPG2300 Portable Pressure Calibrator has one of the best uncertainty specifications of any portable pressure calibration instrument. With an uncertainty of 0.015% FS, technicians are able to achieve the test uncertainty ratios required for modern transmitters. Temperature compensation from 0 to 50oC, permits use in most environments, without degradation of accuracy. Seventeen selectable pressure units and one user defined unit allows flexibility when using the CPG2300 Portable Pressure Calibrator. The CPG2300 Portable Presssure Calibrator can have one or two independent precision pressure sensors which can be displayed simultaneously. Channel A can be ordered with full scale ranges up to 6000 psi. Channel B can be ordered with ranges from 3 to 1000 psig or 7.5 to 1000 psia. The user interface is through a monochrome 128 x 64 LCD, with white LED back light. A tactile membrane keypad makes navigation within the intuitive menu easy. Options to display range A and B, or range A or B and the analog measurement channel (mA), plus the ability to power a control loop make the CPG2300 Portable Pressure Calibrator ideal for field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for trouble shooting process pressure transmitters or monitoring barometric pressure. 1K PSIA Absolute, gauge, bi-directional or vacuum Accuracy: 0.015%FS Dual sensor
Description
Product Highlights The CPG2300 Portable Pressure Calibrator is used in diverse applications from rugged field calibration of pressure transmitters used in gas transmission, to testing and calibration of transducers in clean rooms and nuclear power plants. Wherever there is a need for a high level of accuracy in a portable pressure calibrator device. The CPG2300 Portable Pressure Calibrator has one of the best uncertainty specifications of any portable pressure calibration instrument. With an uncertainty of 0.015% FS, technicians are able to achieve the test uncertainty ratios required for modern transmitters. Temperature compensation from 0 to 50oC, permits use in most environments, without degradation of accuracy. Seventeen selectable pressure units and one user defined unit allows flexibility when using the CPG2300 Portable Pressure Calibrator. The CPG2300 Portable Presssure Calibrator can have one or two independent precision pressure sensors which can be displayed simultaneously. Channel A can be ordered with full scale ranges up to 6000 psi. Channel B can be ordered with ranges from 3 to 1000 psig or 7.5 to 1000 psia. The user interface is through a monochrome 128 x 64 LCD, with white LED back light. A tactile membrane keypad makes navigation within the intuitive menu easy. Options to display range A and B, or range A or B and the analog measurement channel (mA), plus the ability to power a control loop make the CPG2300 Portable Pressure Calibrator ideal for field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for trouble shooting process pressure transmitters or monitoring barometric pressure. 1K PSIA Absolute, gauge, bi-directional or vacuum Accuracy: 0.015%FS Dual sensor

Suppliers

Company
Product
Description
Supplier Links
Digi Pressure Gauge 1K PSIA - CPG2300-1000PSIA - Transcat, Inc.
Rochester, NY, USA
Digi Pressure Gauge 1K PSIA
CPG2300-1000PSIA
Digi Pressure Gauge 1K PSIA CPG2300-1000PSIA
Product Highlights The CPG2300 Portable Pressure Calibrator is used in diverse applications from rugged field calibration of pressure transmitters used in gas transmission, to testing and calibration of transducers in clean rooms and nuclear power plants. Wherever there is a need for a high level of accuracy in a portable pressure calibrator device. The CPG2300 Portable Pressure Calibrator has one of the best uncertainty specifications of any portable pressure calibration instrument. With an uncertainty of 0.015% FS, technicians are able to achieve the test uncertainty ratios required for modern transmitters. Temperature compensation from 0 to 50oC, permits use in most environments, without degradation of accuracy. Seventeen selectable pressure units and one user defined unit allows flexibility when using the CPG2300 Portable Pressure Calibrator. The CPG2300 Portable Presssure Calibrator can have one or two independent precision pressure sensors which can be displayed simultaneously. Channel A can be ordered with full scale ranges up to 6000 psi. Channel B can be ordered with ranges from 3 to 1000 psig or 7.5 to 1000 psia. The user interface is through a monochrome 128 x 64 LCD, with white LED back light. A tactile membrane keypad makes navigation within the intuitive menu easy. Options to display range A and B, or range A or B and the analog measurement channel (mA), plus the ability to power a control loop make the CPG2300 Portable Pressure Calibrator ideal for field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for trouble shooting process pressure transmitters or monitoring barometric pressure. 1K PSIA Absolute, gauge, bi-directional or vacuum Accuracy: 0.015%FS Dual sensor

Product Highlights

The CPG2300 Portable Pressure Calibrator is used in diverse applications from rugged field calibration of pressure transmitters used in gas transmission, to testing and calibration of transducers in clean rooms and nuclear power plants. Wherever there is a need for a high level of accuracy in a portable pressure calibrator device.

The CPG2300 Portable Pressure Calibrator has one of the best uncertainty specifications of any portable pressure calibration instrument. With an uncertainty of 0.015% FS, technicians are able to achieve the test uncertainty ratios required for modern transmitters. Temperature compensation from 0 to 50oC, permits use in most environments, without degradation of accuracy. Seventeen selectable pressure units and one user defined unit allows flexibility when using the CPG2300 Portable Pressure Calibrator.

The CPG2300 Portable Presssure Calibrator can have one or two independent precision pressure sensors which can be displayed simultaneously. Channel A can be ordered with full scale ranges up to 6000 psi. Channel B can be ordered with ranges from 3 to 1000 psig or 7.5 to 1000 psia.

The user interface is through a monochrome 128 x 64 LCD, with white LED back light. A tactile membrane keypad makes navigation within the intuitive menu easy. Options to display range A and B, or range A or B and the analog measurement channel (mA), plus the ability to power a control loop make the CPG2300 Portable Pressure Calibrator ideal for field calibration of pressure and differential pressure transmitters. Built in functionality to display min/max peak pressure and rate per second per hour and per three hour plus a null function give the CPG2300 Portable Pressure Calibrator additional functionality for trouble shooting process pressure transmitters or monitoring barometric pressure.

  • 1K PSIA
  • Absolute, gauge, bi-directional or vacuum
  • Accuracy: 0.015%FS
  • Dual sensor
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number CPG2300-1000PSIA
Product Name Digi Pressure Gauge 1K PSIA
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2351295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Manometer - 924-100 - Petersen Products Co.
Petersen Products Co.
Specs
Type Gauge
Display Analog
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
UNIVERSAL PRESSURE GAUGE DIAGNOSTIC TEE KIT -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog (optional feature); Digital Numerical Display (optional feature)
Working Pressure Range 8700 psi (6123 m H2O)
View Details