Ashcroft Inc. 2.5"Digital Pressure Gauge 300PSI,1/4"NPT,Lower,0.25% DG2531N1NAM02L300PSI

Description
Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from –14.7 psi through 25,000 psi IP67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010-1 The versatile and economical choice for a wide variety of applications
Datasheet
Description
Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from –14.7 psi through 25,000 psi IP67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010-1 The versatile and economical choice for a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
Rochester, NY, USA
2.5"Digital Pressure Gauge 300PSI,1/4"NPT,Lower,0.25%
DG2531N1NAM02L300PSI
2.5"Digital Pressure Gauge 300PSI,1/4"NPT,Lower,0.25% DG2531N1NAM02L300PSI
Product Highlights 0.5% terminal point accuracy (0.25% optional) Five-digit LCD display with large .48" character size New bar graph display (20 segment) Nine engineering units of measure plus one user programmable unit Capable of measuring gauge, vacuum and compound ranges from –14.7 psi through 25,000 psi IP67 weatherproof enclosure CE compliant, RoHs compliant, UL and cUL 61010-1 The versatile and economical choice for a wide variety of applications

Product Highlights

  • 0.5% terminal point accuracy (0.25% optional)
  • Five-digit LCD display with large .48" character size
  • New bar graph display (20 segment)
  • Nine engineering units of measure plus one user programmable unit
  • Capable of measuring gauge, vacuum and compound ranges from –14.7 psi through 25,000 psi
  • IP67 weatherproof enclosure
  • CE compliant, RoHs compliant, UL and cUL 61010-1
  • The versatile and economical choice for a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number DG2531N1NAM02L300PSI
Product Name 2.5"Digital Pressure Gauge 300PSI,1/4"NPT,Lower,0.25%
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Flanged pressure gauge - FMA-63-16-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details