Fluke Pressure Gauges FLUKE-700GA4

Description
Fluke FLUKE-700GA4 Pressure Gauge
Request a Quote Datasheet
Description
Fluke FLUKE-700GA4 Pressure Gauge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 7991199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
7991199
Pressure Gauges 7991199
Fluke FLUKE-700GA4 Pressure Gauge

Fluke FLUKE-700GA4 Pressure Gauge

Supplier's Site
Pressure Gauge,15PSIA - 700GA4 - Transcat, Inc.
Rochester, NY, USA
Pressure Gauge,15PSIA
700GA4
Pressure Gauge,15PSIA 700GA4
Product Highlights Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar Absolute pressure measurement ranges 15, 30, 100, 300 psia Accuracy to 0.05 % of full scale Reference class gauge accuracies to 0.04 % of reading Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi(690 bar) with the HTP-2 hydraulic pump Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software) Three-year warranty Each Unit Includes Manual on CD-ROM in 14 languages Traceable certificate of calibration 1/4" NPT to 1/4" ISO adapter

Product Highlights

  • Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar
  • Absolute pressure measurement ranges 15, 30, 100, 300 psia
  • Accuracy to 0.05 % of full scale
  • Reference class gauge accuracies to 0.04 % of reading
  • Easy to use, rugged construction for reliable performance
  • CSA; Class 1, Div 2, Groups A-D rating
  • ATEX rating: II 3 G Ex nA IIB T6
  • Combine with the 700PTPK or 700HTPK pump kits for a complete pressure testing solution for up to 600 psi (40 bar) with the PTP-1 pneumatic pump and up to 10,000 psi(690 bar) with the HTP-2 hydraulic pump
  • Log up to 8,493 pressure measurements to memory (requires 700G/TRACK software)
  • Three-year warranty

Each Unit Includes

  • Manual on CD-ROM in 14 languages
  • Traceable certificate of calibration
  • 1/4" NPT to 1/4" ISO adapter
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Pressure Gauges Pressure Gauges
Product Number 7991199 700GA4
Product Name Pressure Gauges Pressure Gauge,15PSIA
Type Gauge Gauge
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Dial Size 4.49 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure,10-90 Psig, 1 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Vacuum gauge - VAM-63-V1/9-R1/4-EN - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 131 psi (-10.21 to 91.87 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details