DH Budenberg, Ltd. Digital Pressure Gauge 0 to 100 PSI CPG2400-100PSIG

Description
Product Highlights Digital Pressure Gauge 0 to 100 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability
Description
Product Highlights Digital Pressure Gauge 0 to 100 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge 0 to 100 PSI - 0017457001-06 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge 0 to 100 PSI
0017457001-06
Digital Pressure Gauge 0 to 100 PSI 0017457001-06
Product Highlights Digital Pressure Gauge 0 to 100 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability

Product Highlights

  • Digital Pressure Gauge 0 to 100 PSI
  • Production and Test Environments
  • Pressure Test Benches
  • RS-232 Communication
  • Monochrome LCD Display
  • Display of Max. and Min. Readings
  • Compact Size
  • Null Capability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 0017457001-06
Product Name Digital Pressure Gauge 0 to 100 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure gauge - MA-23-6-R1/8 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Gauges - 2582346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 36.26 psi (0.0 to 25.52 m H2O)
Dial Size 3.94 inch (100 mm)
View Details