TelephoneStuff.com Greenlee D'versiBIT Type A Auger Drill Bit - 9/16".. 09-03-54A

Description
D'versiBIT Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 3/16" - Shaft Length: 54" - Bit Diameter: 9/16"
Description
D'versiBIT Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 3/16" - Shaft Length: 54" - Bit Diameter: 9/16"

Suppliers

Company
Product
Description
Supplier Links
Greenlee D'versiBIT Type A Auger Drill Bit - 9/16
Huntington Beach, CA, USA
Greenlee D'versiBIT Type A Auger Drill Bit - 9/16"..
09-03-54A
Greenlee D'versiBIT Type A Auger Drill Bit - 9/16".. 09-03-54A
D'versiBIT Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 3/16" - Shaft Length: 54" - Bit Diameter: 9/16"

D'versiBIT Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft.
Features:
- Wood-type auger bit with screw point
- Pulls itself through wood, avoids walking or skidding
- Excellent for drilling in soft woods or through thin
sections
- Slow back-taper allows for easy retrieval
- Shaft Diameter: 3/16"
- Shaft Length: 54"
- Bit Diameter: 9/16"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 09-03-54A
Product Name Greenlee D'versiBIT Type A Auger Drill Bit - 9/16"..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
Material Hsco
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-010 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Micro Drill - Carbide -  - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Product Drill
View Details