TelephoneStuff.com Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. 59002

Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8" - Electric drill size: 1/2" and larger - Number of hole sizes per bit: 8 in 1/16" increments - Pilot hole required: 1/2" or larger - Size Range (Hole Diameter): 9/16" to 1" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6
Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8" - Electric drill size: 1/2" and larger - Number of hole sizes per bit: 8 in 1/16" increments - Pilot hole required: 1/2" or larger - Size Range (Hole Diameter): 9/16" to 1" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. - 59002 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —..
59002
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. 59002
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8" - Electric drill size: 1/2" and larger - Number of hole sizes per bit: 8 in 1/16" increments - Pilot hole required: 1/2" or larger - Size Range (Hole Diameter): 9/16" to 1" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit.
Features:
- Depth penetration for each step: 1/8"
- Electric drill size: 1/2" and larger
- Number of hole sizes per bit: 8 in 1/16" increments
- Pilot hole required: 1/2" or larger
- Size Range (Hole Diameter): 9/16" to 1"
- Single-fluted design eliminates skidding and makes for easier resharpening
- Laser-etched hole sizes are easy-to-read and permanent
- Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes
- Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 59002
Product Name Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bits - 213865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.071 inch (1.8 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details