TelephoneStuff.com Klein Tools, Inc. Unibit Step-Drill Bit — Inch 59014

Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/8" Depth penetration for each step - 3/8" and larger electric drill size - Hole Sizes per Bit: 12 in 1/16" increments - Size Range (Hole Diameter): 3/16" to 7/8" - No pilot hole required - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6
Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/8" Depth penetration for each step - 3/8" and larger electric drill size - Hole Sizes per Bit: 12 in 1/16" increments - Size Range (Hole Diameter): 3/16" to 7/8" - No pilot hole required - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Unibit Step-Drill Bit — Inch - 59014 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Unibit Step-Drill Bit — Inch
59014
Klein Tools, Inc. Unibit Step-Drill Bit — Inch 59014
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/8" Depth penetration for each step - 3/8" and larger electric drill size - Hole Sizes per Bit: 12 in 1/16" increments - Size Range (Hole Diameter): 3/16" to 7/8" - No pilot hole required - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit.
Features:
- 1/8" Depth penetration for each step
- 3/8" and larger electric drill size
- Hole Sizes per Bit: 12 in 1/16" increments
- Size Range (Hole Diameter): 3/16" to 7/8"
- No pilot hole required
- Single-fluted design eliminates skidding and makes for easier resharpening
- Laser-etched hole sizes are easy-to-read and permanent
- Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes
- Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 59014
Product Name Klein Tools, Inc. Unibit Step-Drill Bit — Inch
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 213461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material High Speed Steel; Hss
View Details
29 pc Black Oxide Index Drill Bit Set - A10D291 - Ryobi Technologies, Inc.
Specs
Product Drill Set
Coating BlackOxide
View Details