TelephoneStuff.com Klein Tools, Inc. Unibit Step-Drill Bit — Inch 59011

Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/8" depth penetration for each step - Electric drill size: 1/2" and larger - 2 Hole Sizes per Bit - Size Range (Hole Diameter): 7/8" and 1-1/8" - No pilot hole required - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood
Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/8" depth penetration for each step - Electric drill size: 1/2" and larger - 2 Hole Sizes per Bit - Size Range (Hole Diameter): 7/8" and 1-1/8" - No pilot hole required - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Unibit Step-Drill Bit — Inch - 59011 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Unibit Step-Drill Bit — Inch
59011
Klein Tools, Inc. Unibit Step-Drill Bit — Inch 59011
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/8" depth penetration for each step - Electric drill size: 1/2" and larger - 2 Hole Sizes per Bit - Size Range (Hole Diameter): 7/8" and 1-1/8" - No pilot hole required - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit.
Features:
- 1/8" depth penetration for each step
- Electric drill size: 1/2" and larger
- 2 Hole Sizes per Bit
- Size Range (Hole Diameter): 7/8" and 1-1/8"
- No pilot hole required
- Single-fluted design eliminates skidding and makes for easier resharpening
- Laser-etched hole sizes are easy-to-read and permanent
- Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes
- Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 59011
Product Name Klein Tools, Inc. Unibit Step-Drill Bit — Inch
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-149 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Insert Drill -  - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Product Drill
View Details