TelephoneStuff.com Ideal Nailbiter Ship Auger Bits 35-820

Description
Nailbiter Ship Auger Bits are precision designed with a cut screw point to resist point breakage. Features: - Bites through nails, wood and other materials with an average 30% longer life on treated wood - Full-length, heat-treated and temper provide excellent cutting-area hardness and longer hank durability - Sharpenable
Description
Nailbiter Ship Auger Bits are precision designed with a cut screw point to resist point breakage. Features: - Bites through nails, wood and other materials with an average 30% longer life on treated wood - Full-length, heat-treated and temper provide excellent cutting-area hardness and longer hank durability - Sharpenable

Suppliers

Company
Product
Description
Supplier Links
Ideal Nailbiter Ship Auger Bits - 35-820 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Nailbiter Ship Auger Bits
35-820
Ideal Nailbiter Ship Auger Bits 35-820
Nailbiter Ship Auger Bits are precision designed with a cut screw point to resist point breakage. Features: - Bites through nails, wood and other materials with an average 30% longer life on treated wood - Full-length, heat-treated and temper provide excellent cutting-area hardness and longer hank durability - Sharpenable

Nailbiter Ship Auger Bits are precision designed with a cut screw point to resist point breakage.
Features:
- Bites through nails, wood and other materials with an average 30% longer life on treated wood
- Full-length, heat-treated and temper provide excellent cutting-area hardness and longer hank durability
- Sharpenable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 35-820
Product Name Ideal Nailbiter Ship Auger Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bits - 214981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 2.91 inch (74 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details