TelephoneStuff.com Ideal High-speed Steel Flexible Bit, Type HS, 1/2 in. x 36.. 90-159

Description
Heavy duty split point high-speed steel drill bit. Features: - The best when encountering nail- embedded wood, steel studs and steel plates - 1/4 shank
Description
Heavy duty split point high-speed steel drill bit. Features: - The best when encountering nail- embedded wood, steel studs and steel plates - 1/4 shank

Suppliers

Company
Product
Description
Supplier Links
Ideal High-speed Steel Flexible Bit, Type HS, 1/2 in. x 36.. - 90-159 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal High-speed Steel Flexible Bit, Type HS, 1/2 in. x 36..
90-159
Ideal High-speed Steel Flexible Bit, Type HS, 1/2 in. x 36.. 90-159
Heavy duty split point high-speed steel drill bit. Features: - The best when encountering nail- embedded wood, steel studs and steel plates - 1/4 shank

Heavy duty split point high-speed steel drill bit.
Features:
- The best when encountering nail- embedded wood, steel studs and steel plates
- 1/4 shank

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 90-159
Product Name Ideal High-speed Steel Flexible Bit, Type HS, 1/2 in. x 36..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Drill Bits - 216577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details