TelephoneStuff.com Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. 59004

Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8" - Electric drill size: 1/2" and larger - Number of Hole Sizes per Bit: 10 in 1/16" increments - Pilot hole required: 3/4" or larger - Size Range (Hole Diameter): 13/16" to 1-3/8" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood
Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8" - Electric drill size: 1/2" and larger - Number of Hole Sizes per Bit: 10 in 1/16" increments - Pilot hole required: 3/4" or larger - Size Range (Hole Diameter): 13/16" to 1-3/8" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. - 59004 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —..
59004
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. 59004
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Depth penetration for each step: 1/8" - Electric drill size: 1/2" and larger - Number of Hole Sizes per Bit: 10 in 1/16" increments - Pilot hole required: 3/4" or larger - Size Range (Hole Diameter): 13/16" to 1-3/8" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit.
Features:
- Depth penetration for each step: 1/8"
- Electric drill size: 1/2" and larger
- Number of Hole Sizes per Bit: 10 in 1/16" increments
- Pilot hole required: 3/4" or larger
- Size Range (Hole Diameter): 13/16" to 1-3/8"
- Single-fluted design eliminates skidding and makes for easier resharpening
- Laser-etched hole sizes are easy-to-read and permanent
- Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes
- Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 59004
Product Name Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239925 - RS Components, Ltd.
Specs
Diameter 0.945 inch (24.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 173061 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 13.39 inch (340 mm)
Material Carbide; Tungsten Carbide
# of Pieces 1
View Details