TelephoneStuff.com Ideal Serrated Combination Flexible Bit, Type C, 1/4 in. x.. 90-064

Description
Multi-purpose versatile bit for clean holes. Features: - Designed for easy to medium wood drilling - Pressure is needed for starting and pulling the bit through the wood
Description
Multi-purpose versatile bit for clean holes. Features: - Designed for easy to medium wood drilling - Pressure is needed for starting and pulling the bit through the wood

Suppliers

Company
Product
Description
Supplier Links
Ideal Serrated Combination Flexible Bit, Type C, 1/4 in. x.. - 90-064 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Serrated Combination Flexible Bit, Type C, 1/4 in. x..
90-064
Ideal Serrated Combination Flexible Bit, Type C, 1/4 in. x.. 90-064
Multi-purpose versatile bit for clean holes. Features: - Designed for easy to medium wood drilling - Pressure is needed for starting and pulling the bit through the wood

Multi-purpose versatile bit for clean holes.
Features:
- Designed for easy to medium wood drilling
- Pressure is needed for starting and pulling the bit through the wood

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 90-064
Product Name Ideal Serrated Combination Flexible Bit, Type C, 1/4 in. x..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 213887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details