TelephoneStuff.com Greenlee D'versiBIT Type A Auger Drill Bit - 9/16".. 09-03-72A

Description
D'versiBIT Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 3/16" - Shaft Length: 72" - Bit Diameter: 9/16"
Description
D'versiBIT Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 3/16" - Shaft Length: 72" - Bit Diameter: 9/16"

Suppliers

Company
Product
Description
Supplier Links
Greenlee D'versiBIT Type A Auger Drill Bit - 9/16
Huntington Beach, CA, USA
Greenlee D'versiBIT Type A Auger Drill Bit - 9/16"..
09-03-72A
Greenlee D'versiBIT Type A Auger Drill Bit - 9/16".. 09-03-72A
D'versiBIT Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 3/16" - Shaft Length: 72" - Bit Diameter: 9/16"

D'versiBIT Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft.
Features:
- Wood-type auger bit with screw point
- Pulls itself through wood, avoids walking or skidding
- Excellent for drilling in soft woods or through thin
sections
- Slow back-taper allows for easy retrieval
- Shaft Diameter: 3/16"
- Shaft Length: 72"
- Bit Diameter: 9/16"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 09-03-72A
Product Name Greenlee D'versiBIT Type A Auger Drill Bit - 9/16"..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bits - 215013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details