TelephoneStuff.com Greenlee 66PT Nail Eater Extreme Bit - 3/4" 30923

Description
66PT Nail Eater Extreme Bit has a 3/4" hole diameter. Features: - Patented design for improved cutting and cleaner holes - Cutting edge is hardened through for longer life - Self-feeding screw point draws bit through wood even after multiple sharpenings - Unique patented design cutting angle for smoother starts and reduced cutting loads - Made of high quality carbon alloy steel that cuts through nails and provides up to 3X longer life - Shorty bits for working in tight places, yet still can cut through three abutting 2 x 4s - Overall Length: 18" (457.2 mm) - Hole Diameter 3/4" (12.7 mm) - Hex Shank: 57/16" (11.1 mm)
Description
66PT Nail Eater Extreme Bit has a 3/4" hole diameter. Features: - Patented design for improved cutting and cleaner holes - Cutting edge is hardened through for longer life - Self-feeding screw point draws bit through wood even after multiple sharpenings - Unique patented design cutting angle for smoother starts and reduced cutting loads - Made of high quality carbon alloy steel that cuts through nails and provides up to 3X longer life - Shorty bits for working in tight places, yet still can cut through three abutting 2 x 4s - Overall Length: 18" (457.2 mm) - Hole Diameter 3/4" (12.7 mm) - Hex Shank: 57/16" (11.1 mm)

Suppliers

Company
Product
Description
Supplier Links
Greenlee 66PT Nail Eater Extreme Bit - 3/4
Huntington Beach, CA, USA
Greenlee 66PT Nail Eater Extreme Bit - 3/4"
30923
Greenlee 66PT Nail Eater Extreme Bit - 3/4" 30923
66PT Nail Eater Extreme Bit has a 3/4" hole diameter. Features: - Patented design for improved cutting and cleaner holes - Cutting edge is hardened through for longer life - Self-feeding screw point draws bit through wood even after multiple sharpenings - Unique patented design cutting angle for smoother starts and reduced cutting loads - Made of high quality carbon alloy steel that cuts through nails and provides up to 3X longer life - Shorty bits for working in tight places, yet still can cut through three abutting 2 x 4s - Overall Length: 18" (457.2 mm) - Hole Diameter 3/4" (12.7 mm) - Hex Shank: 57/16" (11.1 mm)

66PT Nail Eater Extreme Bit has a 3/4" hole diameter.
Features:
- Patented design for improved cutting and cleaner holes
- Cutting edge is hardened through for longer life
- Self-feeding screw point draws bit through wood even after multiple sharpenings
- Unique patented design cutting angle for smoother starts and reduced cutting loads
- Made of high quality carbon alloy steel that cuts through nails and provides up to 3X longer life
- Shorty bits for working in tight places, yet still can cut through three abutting 2 x 4s
- Overall Length: 18" (457.2 mm)
- Hole Diameter 3/4" (12.7 mm)
- Hex Shank: 57/16" (11.1 mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 30923
Product Name Greenlee 66PT Nail Eater Extreme Bit - 3/4"
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bits - 216549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material Hsco
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details