TelephoneStuff.com Klein Tools, Inc. Unibit Step-Drill Bit — Inch 59010

Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Electric drill size: 1/2" and larger - (1) hole size per bit - No pilot hole required - Size Range (Hole Diameter): 1-1/8" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 3
Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Electric drill size: 1/2" and larger - (1) hole size per bit - No pilot hole required - Size Range (Hole Diameter): 1-1/8" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 3

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Unibit Step-Drill Bit — Inch - 59010 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Unibit Step-Drill Bit — Inch
59010
Klein Tools, Inc. Unibit Step-Drill Bit — Inch 59010
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Electric drill size: 1/2" and larger - (1) hole size per bit - No pilot hole required - Size Range (Hole Diameter): 1-1/8" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 3

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit.
Features:
- Electric drill size: 1/2" and larger
- (1) hole size per bit
- No pilot hole required
- Size Range (Hole Diameter): 1-1/8"
- Single-fluted design eliminates skidding and makes for easier resharpening
- Laser-etched hole sizes are easy-to-read and permanent
- Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes
- Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood
- Available in singles and packs of 3

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 59010
Product Name Klein Tools, Inc. Unibit Step-Drill Bit — Inch
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 1238510 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details