TelephoneStuff.com Klein Tools, Inc. Ship-Auger Bit with Screw Point -.. 53437

Description
Drills through nails, wood, vinyl, plastics, and heavy timber. Special bit steel with machine-ground flutes and polished edges for smooth, wobble-free boring. Features: - Bit size: 3/4" - Length: 18" - Twist length: 15" - Shank is 7/16" hex to fit 1/2" and larger three-jaw chucks - Feed-screw pilot draws bit into wood - Full length is heat-treated and tempered - Deep, open-throat design clears chips for faster, cleaner cuts - Head and twist are ground to correct clearance for easy removal from hole - For heavy construction and repair work in mines, on docks and bridges, and for electrical work
Description
Drills through nails, wood, vinyl, plastics, and heavy timber. Special bit steel with machine-ground flutes and polished edges for smooth, wobble-free boring. Features: - Bit size: 3/4" - Length: 18" - Twist length: 15" - Shank is 7/16" hex to fit 1/2" and larger three-jaw chucks - Feed-screw pilot draws bit into wood - Full length is heat-treated and tempered - Deep, open-throat design clears chips for faster, cleaner cuts - Head and twist are ground to correct clearance for easy removal from hole - For heavy construction and repair work in mines, on docks and bridges, and for electrical work

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Ship-Auger Bit with Screw Point -.. - 53437 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Ship-Auger Bit with Screw Point -..
53437
Klein Tools, Inc. Ship-Auger Bit with Screw Point -.. 53437
Drills through nails, wood, vinyl, plastics, and heavy timber. Special bit steel with machine-ground flutes and polished edges for smooth, wobble-free boring. Features: - Bit size: 3/4" - Length: 18" - Twist length: 15" - Shank is 7/16" hex to fit 1/2" and larger three-jaw chucks - Feed-screw pilot draws bit into wood - Full length is heat-treated and tempered - Deep, open-throat design clears chips for faster, cleaner cuts - Head and twist are ground to correct clearance for easy removal from hole - For heavy construction and repair work in mines, on docks and bridges, and for electrical work

Drills through nails, wood, vinyl, plastics, and heavy timber. Special bit steel with machine-ground flutes and polished edges for smooth, wobble-free boring.
Features:
- Bit size: 3/4"
- Length: 18"
- Twist length: 15"
- Shank is 7/16" hex to fit 1/2" and larger three-jaw chucks
- Feed-screw pilot draws bit into wood
- Full length is heat-treated and tempered
- Deep, open-throat design clears chips for faster, cleaner cuts
- Head and twist are ground to correct clearance for easy removal from hole
- For heavy construction and repair work in mines, on docks and bridges, and for electrical work

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 53437
Product Name Klein Tools, Inc. Ship-Auger Bit with Screw Point -..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 213534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details