TelephoneStuff.com Ideal Serrated Combination Flexible Bit, Type C, 1/2 in. x.. 90-069

Description
Multi-purpose versatile bit for clean holes. Features: - Designed for easy to medium wood drilling - Pressure is needed for starting and pulling the bit through the wood
Description
Multi-purpose versatile bit for clean holes. Features: - Designed for easy to medium wood drilling - Pressure is needed for starting and pulling the bit through the wood

Suppliers

Company
Product
Description
Supplier Links
Ideal Serrated Combination Flexible Bit, Type C, 1/2 in. x.. - 90-069 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Serrated Combination Flexible Bit, Type C, 1/2 in. x..
90-069
Ideal Serrated Combination Flexible Bit, Type C, 1/2 in. x.. 90-069
Multi-purpose versatile bit for clean holes. Features: - Designed for easy to medium wood drilling - Pressure is needed for starting and pulling the bit through the wood

Multi-purpose versatile bit for clean holes.
Features:
- Designed for easy to medium wood drilling
- Pressure is needed for starting and pulling the bit through the wood

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 90-069
Product Name Ideal Serrated Combination Flexible Bit, Type C, 1/2 in. x..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 217384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
1/8
Specs
Product Drill
View Details