TelephoneStuff.com Klein Tools, Inc. Unibit Step-Drill Bit — Metric 59027

Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 3.5 mm depth penetration for each step - 13 mm (1/2") and larger electric drill size - Hole Sizes per Bit: 13 in 2-3 mm increments - No pilot hole required - Size Range (Hole Diameter): 5 mm to 35 mm - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 3
Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 3.5 mm depth penetration for each step - 13 mm (1/2") and larger electric drill size - Hole Sizes per Bit: 13 in 2-3 mm increments - No pilot hole required - Size Range (Hole Diameter): 5 mm to 35 mm - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 3

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Unibit Step-Drill Bit — Metric - 59027 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Unibit Step-Drill Bit — Metric
59027
Klein Tools, Inc. Unibit Step-Drill Bit — Metric 59027
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 3.5 mm depth penetration for each step - 13 mm (1/2") and larger electric drill size - Hole Sizes per Bit: 13 in 2-3 mm increments - No pilot hole required - Size Range (Hole Diameter): 5 mm to 35 mm - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 3

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit.
Features:
- 3.5 mm depth penetration for each step
- 13 mm (1/2") and larger electric drill size
- Hole Sizes per Bit: 13 in 2-3 mm increments
- No pilot hole required
- Size Range (Hole Diameter): 5 mm to 35 mm
- Single-fluted design eliminates skidding and makes for easier resharpening
- Laser-etched hole sizes are easy-to-read and permanent
- Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes
- Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood
- Available in singles and packs of 3

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 59027
Product Name Klein Tools, Inc. Unibit Step-Drill Bit — Metric
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Bits - 216606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material Hsco
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details