TelephoneStuff.com Ideal Auger Bit Extensions 35-818

Description
Auger Bit Extensions are 18" long. Features: - Six flats to fit drill chuck - Allen wrench included
Description
Auger Bit Extensions are 18" long. Features: - Six flats to fit drill chuck - Allen wrench included

Suppliers

Company
Product
Description
Supplier Links
Ideal Auger Bit Extensions - 35-818 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Auger Bit Extensions
35-818
Ideal Auger Bit Extensions 35-818
Auger Bit Extensions are 18" long. Features: - Six flats to fit drill chuck - Allen wrench included

Auger Bit Extensions are 18" long.
Features:
- Six flats to fit drill chuck
- Allen wrench included

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 35-818
Product Name Ideal Auger Bit Extensions
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239926 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
1" (25mm) Bi-Metal Hole Saw - D180016 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details