TelephoneStuff.com Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. 59008

Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Electric drill size: 3/8" and larger - Number of Hole Sizes per Bit: 1 - No pilot hole required - Size Range (Hole Diameter): 7/8" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6
Description
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Electric drill size: 3/8" and larger - Number of Hole Sizes per Bit: 1 - No pilot hole required - Size Range (Hole Diameter): 7/8" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6

Suppliers

Company
Product
Description
Supplier Links
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. - 59008 - TelephoneStuff.com
Huntington Beach, CA, USA
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —..
59008
Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —.. 59008
Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - Electric drill size: 3/8" and larger - Number of Hole Sizes per Bit: 1 - No pilot hole required - Size Range (Hole Diameter): 7/8" - Single-fluted design eliminates skidding and makes for easier resharpening - Laser-etched hole sizes are easy-to-read and permanent - Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes - Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood - Available in singles and packs of 6

Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit.
Features:
- Electric drill size: 3/8" and larger
- Number of Hole Sizes per Bit: 1
- No pilot hole required
- Size Range (Hole Diameter): 7/8"
- Single-fluted design eliminates skidding and makes for easier resharpening
- Laser-etched hole sizes are easy-to-read and permanent
- Anti-skid tip eliminates the need for center punching or pilot hole drilling for most sizes
- Works in most metals (steel, brass, aluminum, copper), as well as in plastic and wood
- Available in singles and packs of 6

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 59008
Product Name Klein Tools, Inc. Unibit High-Speed Step-Drill Bit —..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216066 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.370 inch (111.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details