TelephoneStuff.com Greenlee D'versiBIT Type B Combo Drill Bit with Screw.. 08-03-54B

Description
D'versiBIT Type B 1/2" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft. Features: - For aggressive chip removal in many types of woods - Screw point for easy starting and pulling through wood - With screw point removed, this bit can be ground to function like a standard combination bit - Shaft Diameter: 3/16" - Shaft Length: 36", 54", or 72" - Bit Diameter: 1/2"
Description
D'versiBIT Type B 1/2" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft. Features: - For aggressive chip removal in many types of woods - Screw point for easy starting and pulling through wood - With screw point removed, this bit can be ground to function like a standard combination bit - Shaft Diameter: 3/16" - Shaft Length: 36", 54", or 72" - Bit Diameter: 1/2"

Suppliers

Company
Product
Description
Supplier Links
Greenlee D'versiBIT Type B Combo Drill Bit with Screw.. - 08-03-54B - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee D'versiBIT Type B Combo Drill Bit with Screw..
08-03-54B
Greenlee D'versiBIT Type B Combo Drill Bit with Screw.. 08-03-54B
D'versiBIT Type B 1/2" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft. Features: - For aggressive chip removal in many types of woods - Screw point for easy starting and pulling through wood - With screw point removed, this bit can be ground to function like a standard combination bit - Shaft Diameter: 3/16" - Shaft Length: 36", 54", or 72" - Bit Diameter: 1/2"

D'versiBIT Type B 1/2" Diameter Combo Bit with Screw Point and 3/16" Diameter Shaft.
Features:
- For aggressive chip removal in many types of woods
- Screw point for easy starting and pulling through wood
- With screw point removed, this bit can be ground to
function like a standard combination bit
- Shaft Diameter: 3/16"
- Shaft Length: 36", 54", or 72"
- Bit Diameter: 1/2"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 08-03-54B
Product Name Greenlee D'versiBIT Type B Combo Drill Bit with Screw..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.260 inch (6.6 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-017 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Drill Reamer - Asycut -  - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Product Drill
View Details