TelephoneStuff.com Greenlee 3/4 Inches Stubby Auger Bit 60A-3-4

Description
3/4" Stubby Auger Bit is for 3/4" Diameter Holes with an Overall Length of 4.5". Features: - Over center single flute design for cleaner holes and less splintering - Unique cutting edge design for fast and smooth cutting action - Shorter than the top competitor’s bit for better access to tight spaces between studs and joists - Perfect for drilling 2' and 4' joists - Self-Feeding screw point draws bit through all wood types with less operator fatigue - Eliminates the need for special tools such as expensive right angle drills or multiple steps to cut the hole to size - 1/4' hex quick change design for fast and easy use in all drill types - Clearly marked with bit diameter and catalog number on shank for easy identification - Hole Dia. 3/4” (19.1mm) - Overall Length 4.5” (144mm) - Not for use in wood with nails
Description
3/4" Stubby Auger Bit is for 3/4" Diameter Holes with an Overall Length of 4.5". Features: - Over center single flute design for cleaner holes and less splintering - Unique cutting edge design for fast and smooth cutting action - Shorter than the top competitor’s bit for better access to tight spaces between studs and joists - Perfect for drilling 2' and 4' joists - Self-Feeding screw point draws bit through all wood types with less operator fatigue - Eliminates the need for special tools such as expensive right angle drills or multiple steps to cut the hole to size - 1/4' hex quick change design for fast and easy use in all drill types - Clearly marked with bit diameter and catalog number on shank for easy identification - Hole Dia. 3/4” (19.1mm) - Overall Length 4.5” (144mm) - Not for use in wood with nails

Suppliers

Company
Product
Description
Supplier Links
Greenlee 3/4 Inches Stubby Auger Bit - 60A-3-4 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee 3/4 Inches Stubby Auger Bit
60A-3-4
Greenlee 3/4 Inches Stubby Auger Bit 60A-3-4
3/4" Stubby Auger Bit is for 3/4" Diameter Holes with an Overall Length of 4.5". Features: - Over center single flute design for cleaner holes and less splintering - Unique cutting edge design for fast and smooth cutting action - Shorter than the top competitor’s bit for better access to tight spaces between studs and joists - Perfect for drilling 2' and 4' joists - Self-Feeding screw point draws bit through all wood types with less operator fatigue - Eliminates the need for special tools such as expensive right angle drills or multiple steps to cut the hole to size - 1/4' hex quick change design for fast and easy use in all drill types - Clearly marked with bit diameter and catalog number on shank for easy identification - Hole Dia. 3/4” (19.1mm) - Overall Length 4.5” (144mm) - Not for use in wood with nails

3/4" Stubby Auger Bit is for 3/4" Diameter Holes with an Overall Length of 4.5".
Features:
- Over center single flute design for cleaner holes and less splintering
- Unique cutting edge design for fast and smooth cutting action
- Shorter than the top competitor’s bit for better access to tight spaces between studs and joists
- Perfect for drilling 2' and 4' joists
- Self-Feeding screw point draws bit through all wood types with less operator fatigue
- Eliminates the need for special tools such as expensive right angle drills or multiple steps to cut the hole to size
- 1/4' hex quick change design for fast and easy use in all drill types
- Clearly marked with bit diameter and catalog number on shank for easy identification
- Hole Dia. 3/4” (19.1mm)
- Overall Length 4.5” (144mm)
- Not for use in wood with nails

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 60A-3-4
Product Name Greenlee 3/4 Inches Stubby Auger Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bit Sets - 2486178 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Super Speed Tip (SST)+ 135° Stub, Fractional -  - Walter Surface Technologies
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details