TelephoneStuff.com Greenlee Standard Round Knockout Punch Unit - 1-12" 730BB-1-1-2

Description
Standard Round Knockout Punch Unit is a complete unit consisting of punch, die and draw stud. Features: - Use with battery-powered, hydraulic, ratchet or manual drivers. - Properly assembled through pilot holes, they will make clean, fast and accurate holes - Capacity: Mild steel up through 10 gauge (3.5 mm) Package Contents: - (1) Punch Unit - (1) Die and Draw Stud for 1-1/2" hole
Description
Standard Round Knockout Punch Unit is a complete unit consisting of punch, die and draw stud. Features: - Use with battery-powered, hydraulic, ratchet or manual drivers. - Properly assembled through pilot holes, they will make clean, fast and accurate holes - Capacity: Mild steel up through 10 gauge (3.5 mm) Package Contents: - (1) Punch Unit - (1) Die and Draw Stud for 1-1/2" hole

Suppliers

Company
Product
Description
Supplier Links
Greenlee Standard Round Knockout Punch Unit - 1-12
Huntington Beach, CA, USA
Greenlee Standard Round Knockout Punch Unit - 1-12"
730BB-1-1-2
Greenlee Standard Round Knockout Punch Unit - 1-12" 730BB-1-1-2
Standard Round Knockout Punch Unit is a complete unit consisting of punch, die and draw stud. Features: - Use with battery-powered, hydraulic, ratchet or manual drivers. - Properly assembled through pilot holes, they will make clean, fast and accurate holes - Capacity: Mild steel up through 10 gauge (3.5 mm) Package Contents: - (1) Punch Unit - (1) Die and Draw Stud for 1-1/2" hole

Standard Round Knockout Punch Unit is a complete unit consisting of punch, die and draw stud.
Features:
- Use with battery-powered, hydraulic, ratchet or manual drivers.
- Properly assembled through pilot holes, they will make clean, fast and accurate holes
- Capacity: Mild steel up through 10 gauge (3.5 mm)
Package Contents:
- (1) Punch Unit
- (1) Die and Draw Stud for 1-1/2" hole

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 730BB-1-1-2
Product Name Greenlee Standard Round Knockout Punch Unit - 1-12"
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216224 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.551 inch (14.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-035 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
High Performance - Quadro 15 Plus -  - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Product Drill
View Details