TelephoneStuff.com Greenlee Nail Eater II Impact Bits 37868

Description
Nail Eater II Impact Bits. Features: - Quickly bore through creosoted and salt treated utility poles - Resists wear, eats through nails and staples - Self-feeding screw point draws the bit through the wood - 7/16" hex shank to fit impact drivers - Available in 18" overall length
Description
Nail Eater II Impact Bits. Features: - Quickly bore through creosoted and salt treated utility poles - Resists wear, eats through nails and staples - Self-feeding screw point draws the bit through the wood - 7/16" hex shank to fit impact drivers - Available in 18" overall length

Suppliers

Company
Product
Description
Supplier Links
Greenlee Nail Eater II Impact Bits - 37868 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee Nail Eater II Impact Bits
37868
Greenlee Nail Eater II Impact Bits 37868
Nail Eater II Impact Bits. Features: - Quickly bore through creosoted and salt treated utility poles - Resists wear, eats through nails and staples - Self-feeding screw point draws the bit through the wood - 7/16" hex shank to fit impact drivers - Available in 18" overall length

Nail Eater II Impact Bits.
Features:
- Quickly bore through creosoted and salt treated utility poles
- Resists wear, eats through nails and staples
- Self-feeding screw point draws the bit through the wood
- 7/16" hex shank to fit impact drivers
- Available in 18" overall length

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 37868
Product Name Greenlee Nail Eater II Impact Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216410 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.268 inch (83.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bits - 173488 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Material High Speed Steel; HSS
# of Pieces 1
View Details