TelephoneStuff.com Greenlee D’VersiBIT System Type A Auger Drill Bit -.. 09-03-36A

Description
D’VersiBIT System Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft. D’VersiBIT System Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieve - Shaft Diameter: 3/16" - Shaft Length: 36" - Bit Diameter: 9/16"
Description
D’VersiBIT System Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft. D’VersiBIT System Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieve - Shaft Diameter: 3/16" - Shaft Length: 36" - Bit Diameter: 9/16"

Suppliers

Company
Product
Description
Supplier Links
Greenlee D’VersiBIT System Type A Auger Drill Bit -.. - 09-03-36A - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee D’VersiBIT System Type A Auger Drill Bit -..
09-03-36A
Greenlee D’VersiBIT System Type A Auger Drill Bit -.. 09-03-36A
D’VersiBIT System Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft. D’VersiBIT System Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieve - Shaft Diameter: 3/16" - Shaft Length: 36" - Bit Diameter: 9/16"

D’VersiBIT System Type A 9/16" Diameter Auger Bit with 3/16" Diameter Shaft.
D’VersiBIT System Features:
- Wood-type auger bit with screw point
- Pulls itself through wood, avoids walking or skidding
- Excellent for drilling in soft woods or through thin sections
- Slow back-taper allows for easy retrieve
- Shaft Diameter: 3/16"
- Shaft Length: 36"
- Bit Diameter: 9/16"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 09-03-36A
Product Name Greenlee D’VersiBIT System Type A Auger Drill Bit -..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216347 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-024 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Micro Drill - Carbide -  - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Product Drill
View Details