TelephoneStuff.com Greenlee D'versiBIT Type A Auger Drill Bit - 3/8" 06-03-A

Description
D'versiBIT Type A 3/8" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 3/16" - Shaft Length: 24", 36", 54", or 72" - Bit Diameter: 3/8"
Description
D'versiBIT Type A 3/8" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 3/16" - Shaft Length: 24", 36", 54", or 72" - Bit Diameter: 3/8"

Suppliers

Company
Product
Description
Supplier Links
Greenlee D'versiBIT Type A Auger Drill Bit - 3/8
Huntington Beach, CA, USA
Greenlee D'versiBIT Type A Auger Drill Bit - 3/8"
06-03-A
Greenlee D'versiBIT Type A Auger Drill Bit - 3/8" 06-03-A
D'versiBIT Type A 3/8" Diameter Auger Bit with 3/16" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 3/16" - Shaft Length: 24", 36", 54", or 72" - Bit Diameter: 3/8"

D'versiBIT Type A 3/8" Diameter Auger Bit with 3/16" Diameter Shaft.
Features:
- Wood-type auger bit with screw point
- Pulls itself through wood, avoids walking or skidding
- Excellent for drilling in soft woods or through thin
sections
- Slow back-taper allows for easy retrieval
- Shaft Diameter: 3/16"
- Shaft Length: 24", 36", 54", or 72"
- Bit Diameter: 3/8"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 06-03-A
Product Name Greenlee D'versiBIT Type A Auger Drill Bit - 3/8"
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215877 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.740 inch (95.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details