TelephoneStuff.com Ideal High-speed Steel Flexible Bit, Type HS, 1/4 in. x 54.. 90-152

Description
Heavy duty split point high-speed steel drill bit. Features: - The best when encountering nail- embedded wood, steel studs and steel plates - 3/16 shank
Description
Heavy duty split point high-speed steel drill bit. Features: - The best when encountering nail- embedded wood, steel studs and steel plates - 3/16 shank

Suppliers

Company
Product
Description
Supplier Links
Ideal High-speed Steel Flexible Bit, Type HS, 1/4 in. x 54.. - 90-152 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal High-speed Steel Flexible Bit, Type HS, 1/4 in. x 54..
90-152
Ideal High-speed Steel Flexible Bit, Type HS, 1/4 in. x 54.. 90-152
Heavy duty split point high-speed steel drill bit. Features: - The best when encountering nail- embedded wood, steel studs and steel plates - 3/16 shank

Heavy duty split point high-speed steel drill bit.
Features:
- The best when encountering nail- embedded wood, steel studs and steel plates
- 3/16 shank

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 90-152
Product Name Ideal High-speed Steel Flexible Bit, Type HS, 1/4 in. x 54..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bits - 216482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material Hsco
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details