TelephoneStuff.com Greenlee D'versiBIT Type C Combo Drill Bit - 3/8" 06-03-C

Description
D'versiBIT Type C 3/8" Diameter Combination Bit with 3/16" Diameter Shaft. Features: - For drilling in tough woods and thick obstacles - Drilling speed relative to pressure applied - Chips can be brought easily out of the hole - Shaft Diameter: 3/16" - Shaft Length: 24", 36", 54", or 72" - Bit Diameter: 3/8"
Description
D'versiBIT Type C 3/8" Diameter Combination Bit with 3/16" Diameter Shaft. Features: - For drilling in tough woods and thick obstacles - Drilling speed relative to pressure applied - Chips can be brought easily out of the hole - Shaft Diameter: 3/16" - Shaft Length: 24", 36", 54", or 72" - Bit Diameter: 3/8"

Suppliers

Company
Product
Description
Supplier Links
Greenlee D'versiBIT Type C Combo Drill Bit - 3/8
Huntington Beach, CA, USA
Greenlee D'versiBIT Type C Combo Drill Bit - 3/8"
06-03-C
Greenlee D'versiBIT Type C Combo Drill Bit - 3/8" 06-03-C
D'versiBIT Type C 3/8" Diameter Combination Bit with 3/16" Diameter Shaft. Features: - For drilling in tough woods and thick obstacles - Drilling speed relative to pressure applied - Chips can be brought easily out of the hole - Shaft Diameter: 3/16" - Shaft Length: 24", 36", 54", or 72" - Bit Diameter: 3/8"

D'versiBIT Type C 3/8" Diameter Combination Bit with 3/16" Diameter Shaft.
Features:
- For drilling in tough woods and thick obstacles
- Drilling speed relative to pressure applied
- Chips can be brought easily out of the hole
- Shaft Diameter: 3/16"
- Shaft Length: 24", 36", 54", or 72"
- Bit Diameter: 3/8"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 06-03-C
Product Name Greenlee D'versiBIT Type C Combo Drill Bit - 3/8"
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.283 inch (7.2 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
5/32 Carbide Jobber Drill with Composite Tip - 220-1562 5/32
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
Combined Drill & Countersink Drills - Jig Bore Type - KEO Cutters
Specs
Product Drill
Units Fractional
Drill Type Combination Drill / Countersink
View Details