TelephoneStuff.com Ideal Masonry Flexable Bit, Type M 90-124

Description
Masonry Flexable drill bits drill and fish wire in one easy step. Drill and pull wire through blind areas in ceilings, walls, and floors. Shanks are made from premium heat-treated spring steel for maximum flexability while practicaly eliminating any retained shank bend. A three-flat non-slip grip on the shank and fish holes in both the tip and shank insure trouble-free wire pulling in either direction. Features: - Heavy duty split point high-speed steel drill bit - The best when encountering nail-embedded wood, steel studs and steel plates
Description
Masonry Flexable drill bits drill and fish wire in one easy step. Drill and pull wire through blind areas in ceilings, walls, and floors. Shanks are made from premium heat-treated spring steel for maximum flexability while practicaly eliminating any retained shank bend. A three-flat non-slip grip on the shank and fish holes in both the tip and shank insure trouble-free wire pulling in either direction. Features: - Heavy duty split point high-speed steel drill bit - The best when encountering nail-embedded wood, steel studs and steel plates

Suppliers

Company
Product
Description
Supplier Links
Ideal Masonry Flexable Bit, Type M - 90-124 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Masonry Flexable Bit, Type M
90-124
Ideal Masonry Flexable Bit, Type M 90-124
Masonry Flexable drill bits drill and fish wire in one easy step. Drill and pull wire through blind areas in ceilings, walls, and floors. Shanks are made from premium heat-treated spring steel for maximum flexability while practicaly eliminating any retained shank bend. A three-flat non-slip grip on the shank and fish holes in both the tip and shank insure trouble-free wire pulling in either direction. Features: - Heavy duty split point high-speed steel drill bit - The best when encountering nail-embedded wood, steel studs and steel plates

Masonry Flexable drill bits drill and fish wire in one easy step. Drill and pull wire through blind areas in ceilings, walls, and floors. Shanks are made from premium heat-treated spring steel for maximum flexability while practicaly eliminating any retained shank bend. A three-flat non-slip grip on the shank and fish holes in both the tip and shank insure trouble-free wire pulling in either direction.
Features:
- Heavy duty split point high-speed steel drill bit
- The best when encountering nail-embedded wood, steel studs and steel plates

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 90-124
Product Name Ideal Masonry Flexable Bit, Type M
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Drill Bits - 213758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.110 inch (2.8 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details