TelephoneStuff.com Greenlee D'versiBIT Type A Auger Drill Bit - 3/4" 12-04-A

Description
D'versiBIT Type A 3/4" Diameter Auger Bit with 1/4" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 1/4" - Shaft Length: 36", 54", or 72" - Bit Diameter: 3/4"
Description
D'versiBIT Type A 3/4" Diameter Auger Bit with 1/4" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 1/4" - Shaft Length: 36", 54", or 72" - Bit Diameter: 3/4"

Suppliers

Company
Product
Description
Supplier Links
Greenlee D'versiBIT Type A Auger Drill Bit - 3/4
Huntington Beach, CA, USA
Greenlee D'versiBIT Type A Auger Drill Bit - 3/4"
12-04-A
Greenlee D'versiBIT Type A Auger Drill Bit - 3/4" 12-04-A
D'versiBIT Type A 3/4" Diameter Auger Bit with 1/4" Diameter Shaft. Features: - Wood-type auger bit with screw point - Pulls itself through wood, avoids walking or skidding - Excellent for drilling in soft woods or through thin sections - Slow back-taper allows for easy retrieval - Shaft Diameter: 1/4" - Shaft Length: 36", 54", or 72" - Bit Diameter: 3/4"

D'versiBIT Type A 3/4" Diameter Auger Bit with 1/4" Diameter Shaft.
Features:
- Wood-type auger bit with screw point
- Pulls itself through wood, avoids walking or skidding
- Excellent for drilling in soft woods or through thin
sections
- Slow back-taper allows for easy retrieval
- Shaft Diameter: 1/4"
- Shaft Length: 36", 54", or 72"
- Bit Diameter: 3/4"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 12-04-A
Product Name Greenlee D'versiBIT Type A Auger Drill Bit - 3/4"
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Magnetic Drill Bits - 126684 - RS Components, Ltd.
Specs
Diameter 1.417 inch (36.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Wood Spade Bit - NIRXL34 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
OAL 16.00 inch (406 mm)
View Details