TelephoneStuff.com Greenlee D'versiBIT Type M Masonry Drill Bit - 3/8".. 06-03-54M

Description
D'versiBIT Type M 3/8" diameter Masonry Bit with 3/16" Diameter Shaft. Features: - For drilling in masonry walls and through plaster - Recommended for use with Abrasion Shield to reduce friction and abrasion as the shaft turns against masonry - Shaft Diameter: 3/16" - Shaft Length: 54" - Bit Diameter: 3/8"
Description
D'versiBIT Type M 3/8" diameter Masonry Bit with 3/16" Diameter Shaft. Features: - For drilling in masonry walls and through plaster - Recommended for use with Abrasion Shield to reduce friction and abrasion as the shaft turns against masonry - Shaft Diameter: 3/16" - Shaft Length: 54" - Bit Diameter: 3/8"

Suppliers

Company
Product
Description
Supplier Links
Greenlee D'versiBIT Type M Masonry Drill Bit - 3/8
Huntington Beach, CA, USA
Greenlee D'versiBIT Type M Masonry Drill Bit - 3/8"..
06-03-54M
Greenlee D'versiBIT Type M Masonry Drill Bit - 3/8".. 06-03-54M
D'versiBIT Type M 3/8" diameter Masonry Bit with 3/16" Diameter Shaft. Features: - For drilling in masonry walls and through plaster - Recommended for use with Abrasion Shield to reduce friction and abrasion as the shaft turns against masonry - Shaft Diameter: 3/16" - Shaft Length: 54" - Bit Diameter: 3/8"

D'versiBIT Type M 3/8" diameter Masonry Bit with 3/16" Diameter Shaft.
Features:
- For drilling in masonry walls and through plaster
- Recommended for use with Abrasion Shield to reduce friction and abrasion as the shaft turns against masonry
- Shaft Diameter: 3/16"
- Shaft Length: 54"
- Bit Diameter: 3/8"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Drill Bits
Product Number 06-03-54M
Product Name Greenlee D'versiBIT Type M Masonry Drill Bit - 3/8"..
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bits - 214004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - HMZE350 - Pentair, Inc.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details